Octal buffers and drivers with 3-state outputs in a 20-pin SOIC package, characterized for operation from 0°C to 70°C with a supply voltage range of 4.5 V to 5.5 V.
Octal Buffers/Drivers With 3-State Outputs 20-SOIC 0 to 70
Bus Driver, F/FAST Series, 8-Func, 4-Bit, True Output, TTL, PDSO20
Octal 3-State Buffer/Driver, 8-Bit, 5.2ns, SOIC, 5V Product overview: SN74F241DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74F241DW can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74F241DW | SN74F241DW | 704-SN74F241DW |
| Product Name | SN74F241 Octal Buffers/Drivers With 3-State Outputs | 8-bit 5V SOIC Interface Transceiver IC | |
| Technology | F | ||
| Device Type | Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |