The SN74HC365 is a hex buffer and line driver with 3-state outputs, designed for driving bus lines and memory address registers, operating from 2 V to 6 V with true outputs and a typical propagation delay of 10 ns. It is available in a 16-pin SOIC package measuring 9.90 mm by 3.90 mm, with an operating temperature range of -40 °C to 85 °C and ±6 mA output drive capability at 5 V. The device draws a maximum of 80 µA supply current and supports up to 15 LSTTL loads.
Hex Buffers And Line Drivers With 3-State Outputs 16-SOIC -40 to 85
6-Bit 3-State Buffer/Line Driver, CMOS, SOIC Product overview: SN74HC365DT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HC365DT can be used for catalog matching and distributor lookup.
Bus Driver, HC/UH Series, 1-Func, 6-Bit, True Output, PDSO16
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74HC365DT | 704-SN74HC365DT | SN74HC365DT |
| Product Name | SN74HC365 Hex Buffers And Line Drivers With 3-State Outputs | SOIC Interface Transceiver IC | |
| Technology | HC | ||
| Device Type | Line / Bus Driver; Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |