Texas Instruments SN74HC245 Octal Bus Transceivers With 3-State Outputs SN74HC245DWRG4

Description
Octal Bus Transceivers With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Octal Bus Transceivers With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC245 Octal Bus Transceivers With 3-State Outputs - SN74HC245DWRG4 - Texas Instruments
Dallas, TX, United States
SN74HC245 Octal Bus Transceivers With 3-State Outputs
SN74HC245DWRG4
SN74HC245 Octal Bus Transceivers With 3-State Outputs SN74HC245DWRG4
Octal Bus Transceivers With 3-State Outputs 20-SOIC -40 to 85

Octal Bus Transceivers With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74HC245DWRG4 - 1254581-SN74HC245DWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74HC245DWRG4
1254581-SN74HC245DWRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN74HC245DWRG4 1254581-SN74HC245DWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254581-SN74HC245DWR G4 Packaging: Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: 74HC245 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V

Manufacturer: Texas Instruments
Win Source Part Number: 1254581-SN74HC245DWRG4
Packaging: Reel
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC245
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V

Buy Now
Singapore, Singapore
8-bit SOIC Interface Transceiver IC
704-SN74HC245DWRG4
8-bit SOIC Interface Transceiver IC 704-SN74HC245DWRG4
8-Bit Bidirectional Bus Transceiver, 3-State, SOIC Product overview: SN74HC245DWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HC245DWRG4 can be used for catalog matching and distributor lookup.

8-Bit Bidirectional Bus Transceiver, 3-State, SOIC Product overview: SN74HC245DWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HC245DWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74HC245DWRG4 1254581-SN74HC245DWRG4 704-SN74HC245DWRG4
Product Name SN74HC245 Octal Bus Transceivers With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - SN74HC245DWRG4 8-bit SOIC Interface Transceiver IC
Technology HC
Device Type Transceiver Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
SN54AC14 Hex Schmitt-trigger Inverters - 5962-8762401CA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details