SN74HC125DBR is a quadruple buffer with 3-state outputs in a 14-pin SSOP package measuring 6.50 mm × 5.30 mm, operating from 2 V to 6 V and through a temperature range of -40°C to +85°C.
Quadruple Bus Buffer Gates With 3-State Outputs 14-SSOP -40 to 85
Bus Driver, HC/UH Series, 4-Func, 1-Bit, True Output, CMOS, PDSO14
4-Ch 3-State Buffer IC, 2-6V, CMOS, SSOP Product overview: SN74HC125DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6V, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HC125DBR can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74HC125DBR | SN74HC125DBR | 704-SN74HC125DBR |
| Product Name | SN74HC125 Quadruple Bus Buffer Gates With 3-State Outputs | 6V SSOP Interface Transceiver IC | |
| Technology | HC | ||
| Device Type | Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |