Texas Instruments SN74HC240 Octal Buffers And Line Drivers With 3-State Outputs SN74HC240PWR

Description
Octal Buffers And Line Drivers With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Description
Octal Buffers And Line Drivers With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SN74HC240PWR is an octal buffer and line driver with 3-state outputs in a 20-pin TSSOP package, measuring 6.50mm x 6.40mm. It operates from 2V to 6V, provides ±6mA output drive at 5V, and offers a typical propagation delay of 9ns. The device supports an operating temperature range of -40°C to 85°C, with a maximum quiescent supply current of 80µA and input leakage current of 1µA max. Outputs are organized as two 4-bit groups with separate output-enable inputs and invert non-inverted data when enabled.

Datasheet Summary
Powered by GS/AI

SN74HC240PWR is an octal buffer and line driver with 3-state outputs in a 20-pin TSSOP package, measuring 6.50mm x 6.40mm. It operates from 2V to 6V, provides ±6mA output drive at 5V, and offers a typical propagation delay of 9ns. The device supports an operating temperature range of -40°C to 85°C, with a maximum quiescent supply current of 80µA and input leakage current of 1µA max. Outputs are organized as two 4-bit groups with separate output-enable inputs and invert non-inverted data when enabled.

Suppliers

Company
Product
Description
Supplier Links
SN74HC240 Octal Buffers And Line Drivers With 3-State Outputs - SN74HC240PWR - Texas Instruments
Dallas, TX, United States
SN74HC240 Octal Buffers And Line Drivers With 3-State Outputs
SN74HC240PWR
SN74HC240 Octal Buffers And Line Drivers With 3-State Outputs SN74HC240PWR
Octal Buffers And Line Drivers With 3-State Outputs 20-TSSOP -40 to 85

Octal Buffers And Line Drivers With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit 2V 6V TSSOP Interface Transceiver IC
704-SN74HC240PWR
8-bit 2V 6V TSSOP Interface Transceiver IC 704-SN74HC240PWR
8-Bit 3-State Buffer/Inverter IC, 2V-6V, 8-Ch, TSSOP Product overview: SN74HC240PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 2V, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HC240PWR can be used for catalog matching and distributor lookup.

8-Bit 3-State Buffer/Inverter IC, 2V-6V, 8-Ch, TSSOP Product overview: SN74HC240PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 2V, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HC240PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number SN74HC240PWR 704-SN74HC240PWR
Product Name SN74HC240 Octal Buffers And Line Drivers With 3-State Outputs 8-bit 2V 6V TSSOP Interface Transceiver IC
Technology HC
Device Type Line / Bus Driver; Buffer Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specialized - 34R3430R-4CVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Interface Transceiver IC - 710-32R2210RX-4CL - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
3 suppliers
AM26C31 Quadruple Differential Line Driver - AM26C31IDBRE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
2 suppliers
SN54ALS05A Hex Inverters With Open-Collector Outputs - 5962-88540012A - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS05A Hex Inverters With Open-Collector Outputs
Supply Voltage Other; 5.5
View Details