The SN74HC244MDWREP is an octal buffer and line driver with 3-state outputs, designed for bus-oriented applications such as memory address drivers and clock drivers. It is packaged in a 20-pin SOIC (DW) configuration and operates over a temperature range of -55°C to 125°C. The device features high-current outputs capable of driving up to 15 LSTTL loads, with separate output-enable inputs for each 4-bit section. It supports supply voltages from 2 V to 6 V and complies with JEDEC and industry standards for extended temperature operation, including Highly Accelerated Stress Test (HAST) and temperature cycling requirements.
Enhanced Product Octal Buffers And Line Drivers With 3-State Outputs 20-SOIC -55 to 125
Octal 3-State Buffer/Line Driver, 8-Bit, 5V, CMOS, SOIC Product overview: SN74HC244MDWREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HC244MDWREP can be used for catalog matching and distributor lookup.
Bus Driver, HC/UH Series, 8-Func, 4-Bit, True Output, CMOS, PDSO20
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74HC244MDWREP | 704-SN74HC244MDWREP | SN74HC244MDWREP |
| Product Name | SN74HC244-EP Enhanced Product Octal Buffers And Line Drivers With 3-State Outputs | 8-bit 5V SOIC Interface Transceiver IC | |
| Technology | HC | ||
| Device Type | Line / Bus Driver; Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |