Octal buffers and line drivers with 3-state outputs in a 20-pin SOP package, operating from -40°C to 85°C, with a wide supply voltage range of 2V to 6V, capable of driving up to 15 LSTTL loads, and providing ±6mA output drive at 5V.
Octal Buffers And Line Drivers With 3-State Outputs 20-SO -40 to 85
8-Bit 3-State Buffer/Inverter IC, 2V-6V, SOP, 7.8mA Product overview: SN74HC240NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 6V, 7.8mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 2V, 6V, 7.8mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HC240NSR can be used for catalog matching and distributor lookup.
Bus Driver, HC/UH Series, 8-Func, 4-Bit, Inverted Output, CMOS, PDSO20
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74HC240NSR | 704-SN74HC240NSR | SN74HC240NSR |
| Product Name | SN74HC240 Octal Buffers And Line Drivers With 3-State Outputs | 8-bit 2V 6V 7.8mA Interface Transceiver IC | |
| Technology | HC | ||
| Device Type | Line / Bus Driver; Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |