18-Bit Bidirectional Transceiver, 3.3V, 50mA, 5.7ns, TSSOP-56 Product overview: SN74GTLPH16912VR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 50mA, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 50mA, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74GTLPH16912VR
Registered Bus Transceiver, GTLP Series, 1-Func, 18-Bit, True Output, BICMOS, PDSO56
Universal Bus Transceiver 18-Bit 56-TVSOP
Universal Bus Transceiver 18-Bit 56-TVSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 725-SN74GTLPH16912VR | SN74GTLPH16912VR | 296-12256-2-ND | SN74GTLPH16912VR |
| Product Name | 3.3V 50mA TSSOP Interface Transceiver IC | Universal Bus Functions | Universal Bus Functions | |
| Device Type | Transceiver | Transceiver | Line / Bus Controller | |
| Features | RoHS | RoHS | RoHS | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |