Texas Instruments SN74HC245 Octal Bus Transceivers With 3-State Outputs SN74HC245DBRG4

Description
Octal Bus Transceivers With 3-State Outputs 20-SSOP -40 to 85
Request a Quote Datasheet
Description
Octal Bus Transceivers With 3-State Outputs 20-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC245 Octal Bus Transceivers With 3-State Outputs - SN74HC245DBRG4 - Texas Instruments
Dallas, TX, United States
SN74HC245 Octal Bus Transceivers With 3-State Outputs
SN74HC245DBRG4
SN74HC245 Octal Bus Transceivers With 3-State Outputs SN74HC245DBRG4
Octal Bus Transceivers With 3-State Outputs 20-SSOP -40 to 85

Octal Bus Transceivers With 3-State Outputs 20-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit SSOP Interface Transceiver IC
704-SN74HC245DBRG4
8-bit SSOP Interface Transceiver IC 704-SN74HC245DBRG4
Octal 3-State Bus Transceiver, CMOS, 8-Bit, SSOP Product overview: SN74HC245DBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HC245DBRG4 can be used for catalog matching and distributor lookup.

Octal 3-State Bus Transceiver, CMOS, 8-Bit, SSOP Product overview: SN74HC245DBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HC245DBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74HC245DBRG4 - 1254580-SN74HC245DBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74HC245DBRG4
1254580-SN74HC245DBRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN74HC245DBRG4 1254580-SN74HC245DBRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254580-SN74HC245DBR G4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: 74HC245 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V

Manufacturer: Texas Instruments
Win Source Part Number: 1254580-SN74HC245DBRG4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC245
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74HC245DBRG4 704-SN74HC245DBRG4 1254580-SN74HC245DBRG4
Product Name SN74HC245 Octal Bus Transceivers With 3-State Outputs 8-bit SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74HC245DBRG4
Technology HC
Device Type Transceiver Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Display Drivers - 4055BE - 161896-4055BE - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 16-PDIP
View Details
SN55189A Quadruple Line Receiver - 5962-86888022A - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PDIP
View Details