Texas Instruments SN74CBT1G384 Single FET Bus Switch SN74CBT1G384DCKR

Description
Single FET Bus Switch 5-SC70 -40 to 85
Request a Quote
Description
Single FET Bus Switch 5-SC70 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74CBT1G384DCKR is a single FET bus switch in a 5-pin SC70 package, operating from -40°C to 85°C. It features TTL-compatible control input levels and a high-speed switch that disconnects when the output-enable input is high. The device has an on-state resistance of 5 to 20 ohms depending on supply voltage and current, with propagation delay of 0.25 to 0.35 ns and enable/disable times of 1 to 5.5 ns. It supports a supply voltage range of 4 V to 5.5 V and a continuous channel current of 128 mA. The package has a thermal impedance of 252 °C/W.

Datasheet Summary
Powered by GS/AI

The SN74CBT1G384DCKR is a single FET bus switch in a 5-pin SC70 package, operating from -40°C to 85°C. It features TTL-compatible control input levels and a high-speed switch that disconnects when the output-enable input is high. The device has an on-state resistance of 5 to 20 ohms depending on supply voltage and current, with propagation delay of 0.25 to 0.35 ns and enable/disable times of 1 to 5.5 ns. It supports a supply voltage range of 4 V to 5.5 V and a continuous channel current of 128 mA. The package has a thermal impedance of 252 °C/W.

Suppliers

Company
Product
Description
Supplier Links
SN74CBT1G384 Single FET Bus Switch - SN74CBT1G384DCKR - Texas Instruments
Dallas, TX, United States
SN74CBT1G384 Single FET Bus Switch
SN74CBT1G384DCKR
SN74CBT1G384 Single FET Bus Switch SN74CBT1G384DCKR
Single FET Bus Switch 5-SC70 -40 to 85

Single FET Bus Switch 5-SC70 -40 to 85

Supplier's Site Datasheet
 - SN74CBT1G384DCKR - Rochester Electronics
Newburyport, MA, United States
Bus Driver, CBT/FST/QS/5C/B Series, 1-Func, 1-Bit, True Output, CMOS, PDSO5

Bus Driver, CBT/FST/QS/5C/B Series, 1-Func, 1-Bit, True Output, CMOS, PDSO5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics
Product Category IC Interfaces IC Interfaces
Product Number SN74CBT1G384DCKR SN74CBT1G384DCKR
Product Name SN74CBT1G384 Single FET Bus Switch
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT245 Octal Bus Transceivers With 3-State Outputs - 5962-9051401MSA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
74ACT16244 16-Bit Buffers/Line Drivers With 3-State Outputs - 74ACT16244DLG4 - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401M3A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details