The LTC1535ISW is an isolated RS485 full-duplex transceiver in a 28-lead plastic SO package, designed to break ground loops and support up to 128 nodes with a 68kΩ input impedance. It features a 2500V RMS isolation barrier, a 420kHz self-powered converter, and operates over the industrial temperature range of -40°C to 85°C. The device includes fail-safe receiver logic, 8kV ESD protection on I/O pins, short-circuit current limiting, and meets RS485 and RS422 standards.
IC TRANSCEIVER RS485 ISO 28SOIC Product overview: LTC1535ISW from Linear Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LTC1535ISW can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-LTC1535ISW |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |