The LTC1481CN8 is an ultralow power RS485/RS422 transceiver in an 8-pin PDIP package, designed for battery-powered and industrial communication applications. It operates from a single 5V supply, draws 120μA maximum supply current with the driver disabled, and less than 1μA in shutdown mode. The device supports data rates up to 2.5Mbits/s, features ±10kV ESD protection, and maintains high-impedance driver outputs during power-off or shutdown. It supports up to 32 transceivers on the bus and includes thermal shutdown and fail-safe receiver operation. The part is specified for commercial temperature range operation (0°C to 70°C).
IC TXRX RS485 LOWPWR W/SHTDN8DIP Product overview: LTC1481CN8 from Linear Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LTC1481CN8 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-LTC1481CN8 |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |