The LT1237CG is a 5V RS232 transceiver with three drivers and five receivers, designed for low-power applications such as notebook and palmtop computers. It features advanced power management with one receiver remaining active during shutdown, consuming 60 µA supply current in shutdown mode. The device operates at up to 120 kBaud with 3kΩ load and 2500 pF capacitance, and supports 250 kBaud with 1000 pF load. It includes integrated ESD protection rated to ±15 kV and requires only small external capacitors (0.1 µF, 0.2 µF, 1.0 µF). The part is packaged in a 28-lead plastic SSOP and maintains high-impedance outputs when disabled or powered down. It is pin-compatible with the LT1137A and operates from 0°C to 70°C.
IC TXRX 5V RS232 ADV LOPWR28SSOP Product overview: LT1237CG from Linear Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LT1237CG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-LT1237CG |
| Product Name | 5V Interface Transceiver IC |
| Device Type | Transceiver |