The LTC1322IN is a low-power CMOS transceiver integrating four EIA/TIA-562/RS232 transceivers and two RS485 transceivers in a 24-lead plastic DIP package. It operates from a single 5V supply with typical supply current of 1mA and reduces to 15μA in shutdown mode. The RS232 transceivers support 120kbaud and comply with EIA/TIA-562, while the RS485 transceivers operate up to 10Mbaud in full compliance with RS485 and RS422 standards. Driver outputs sustain short-circuit and thermal shutdown protection, and all I/O pins withstand −25V to 25V. The device features −10kV ESD protection and maintains high-impedance driver outputs during shutdown or power-off conditions. It is rated for industrial temperature operation from −40°C to 85°C.
IC TXRX RS232/RS485/EIA562 24DIP Product overview: LTC1322IN from Linear Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LTC1322IN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-LTC1322IN |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |