Infineon Technologies AG Isolation - Isolated Industrial Interface - ISO1H815G ISO1H815G

Description
The ISO1H81xG family offers parallel and serial 3.3V/5V μC-interfaces, facilitating straight forward connection with virtually any μC, μP, ASIC or FPGA. The ISO1H81xG products enable OEM-product designs which meet the stringent EMI requirements of the IEC 61131-2 norm (zone C) applicable for Programmable Logical Controllers (PLC). Summary of Features Robust galvanic isolation (UL508 and EN 611312 certified) to protect the 3.3V/5V control domain of an industrial control system from the harsh 24V (typ.) process side 8channel highside powerswitching capabilities of up to 1.2A per channel Active current limitation and over temperature protection Common diagnostic feedback for overtemperature and for Vbb undervoltage Potential Applications Programmable Logic Controllers Distributed Control Systems General Control Equipment Robotics Solid-State Relay
Request a Quote Datasheet
Description
The ISO1H81xG family offers parallel and serial 3.3V/5V μC-interfaces, facilitating straight forward connection with virtually any μC, μP, ASIC or FPGA. The ISO1H81xG products enable OEM-product designs which meet the stringent EMI requirements of the IEC 61131-2 norm (zone C) applicable for Programmable Logical Controllers (PLC). Summary of Features Robust galvanic isolation (UL508 and EN 611312 certified) to protect the 3.3V/5V control domain of an industrial control system from the harsh 24V (typ.) process side 8channel highside powerswitching capabilities of up to 1.2A per channel Active current limitation and over temperature protection Common diagnostic feedback for overtemperature and for Vbb undervoltage Potential Applications Programmable Logic Controllers Distributed Control Systems General Control Equipment Robotics Solid-State Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation - Isolated Industrial Interface - ISO1H815G - ISO1H815G - Infineon Technologies AG
Neubiberg, Germany
Isolation - Isolated Industrial Interface - ISO1H815G
ISO1H815G
Isolation - Isolated Industrial Interface - ISO1H815G ISO1H815G
The ISO1H81xG family offers parallel and serial 3.3V/5V μC-interfaces, facilitating straight forward connection with virtually any μC, μP, ASIC or FPGA. The ISO1H81xG products enable OEM-product designs which meet the stringent EMI requirements of the IEC 61131-2 norm (zone C) applicable for Programmable Logical Controllers (PLC). Summary of Features Robust galvanic isolation (UL508 and EN 611312 certified) to protect the 3.3V/5V control domain of an industrial control system from the harsh 24V (typ.) process side 8channel highside powerswitching capabilities of up to 1.2A per channel Active current limitation and over temperature protection Common diagnostic feedback for overtemperature and for Vbb undervoltage Potential Applications Programmable Logic Controllers Distributed Control Systems General Control Equipment Robotics Solid-State Relay

The ISO1H81xG family offers parallel and serial 3.3V/5V μC-interfaces, facilitating straight forward connection with virtually any μC, μP, ASIC or FPGA. The ISO1H81xG products enable OEM-product designs which meet the stringent EMI requirements of the IEC 61131-2 norm (zone C) applicable for Programmable Logical Controllers (PLC).


Summary of Features

  • Robust galvanic isolation (UL508 and EN 611312 certified) to protect the 3.3V/5V control domain of an industrial control system from the harsh 24V (typ.) process side 8channel highside powerswitching capabilities of up to 1.2A per channel
  • Active current limitation and over temperature protection
  • Common diagnostic feedback for overtemperature and for Vbb undervoltage

Potential Applications

  • Programmable Logic Controllers
  • Distributed Control Systems
  • General Control Equipment
  • Robotics
  • Solid-State Relay
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Interfaces
Product Number ISO1H815G
Product Name Isolation - Isolated Industrial Interface - ISO1H815G
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 753-ADM8668F-A12 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Controllers - ADM6999X-A2-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers
Controllers - CG8974AFT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Interface Transceiver IC - 710-CY7B9234-270JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details