Infineon Technologies AG Power - Contactless power and sensing ICs - NFC tag controllers - NGC1081 NGC1081

Description
NFC tag-side controller for smart sensing applications The NGC1081 is a microcontroller with integrated NFC connectivity, sensing capabilities, and energy harvesting functions. It allows for the development of miniaturized smart devices that can be controlled and powered by a personal mobile phone. It can operate in passive mode, where it communicates wirelessly and harvests energy from the NFC field as well as in battery mode as a self-contained sensing node. It has 12-bit SAR ADC, 10-bit DAC, one analog output, 4 analog inputs, and an integrated temperature sensor. It operates at 28 MHz and includes standard peripherals like UART, SPI, I²C, and 32 kHz RTC. It is available in a VQFN-32 package. Summary of Features NFC interface compliant to ISO 14443 type A Arm® 32-bit Cortex®-M0 microcontroller core Two operation modes: passive or battery Memory: 16 kB ROM as bootloader 16 kB RAM 60 kB NVM Sensing unit: 12-bit SAR ADC/ 10bit DAC Integrated temperature-sensor Digital I/O: SPI, I²C, UART Integrated H-bridge supports up to 250 mA load current Passive mode or battery mode Available in VQFN-32 package Benefits Single-chip solution to build battery-free smart sensors for miniaturized designs Intuitive connection with mobile phone enabling a cloud-based business model Natural galvanically isolated sensing interface for applications with direct human body contact Potential Applications Battery-free sensing nodes, sensor inlays NFC data, temperature loggers Vital NFC sensing (e.g. health care/medical patches) Smart NFC thermostats Galvanically isolated sensor frontends NFC programming interface of electronic devices Application Software Development NGC1081 shares the same firmware development SDK as the NAC1080. All firmware example code for NAC1080 are also valid for NGC1081. Antenna Design NAC/NGC Antenna design - login to myInfineon to download the content.
Request a Quote Datasheet
Description
NFC tag-side controller for smart sensing applications The NGC1081 is a microcontroller with integrated NFC connectivity, sensing capabilities, and energy harvesting functions. It allows for the development of miniaturized smart devices that can be controlled and powered by a personal mobile phone. It can operate in passive mode, where it communicates wirelessly and harvests energy from the NFC field as well as in battery mode as a self-contained sensing node. It has 12-bit SAR ADC, 10-bit DAC, one analog output, 4 analog inputs, and an integrated temperature sensor. It operates at 28 MHz and includes standard peripherals like UART, SPI, I²C, and 32 kHz RTC. It is available in a VQFN-32 package. Summary of Features NFC interface compliant to ISO 14443 type A Arm® 32-bit Cortex®-M0 microcontroller core Two operation modes: passive or battery Memory: 16 kB ROM as bootloader 16 kB RAM 60 kB NVM Sensing unit: 12-bit SAR ADC/ 10bit DAC Integrated temperature-sensor Digital I/O: SPI, I²C, UART Integrated H-bridge supports up to 250 mA load current Passive mode or battery mode Available in VQFN-32 package Benefits Single-chip solution to build battery-free smart sensors for miniaturized designs Intuitive connection with mobile phone enabling a cloud-based business model Natural galvanically isolated sensing interface for applications with direct human body contact Potential Applications Battery-free sensing nodes, sensor inlays NFC data, temperature loggers Vital NFC sensing (e.g. health care/medical patches) Smart NFC thermostats Galvanically isolated sensor frontends NFC programming interface of electronic devices Application Software Development NGC1081 shares the same firmware development SDK as the NAC1080. All firmware example code for NAC1080 are also valid for NGC1081. Antenna Design NAC/NGC Antenna design - login to myInfineon to download the content.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Contactless power and sensing ICs - NFC tag controllers - NGC1081 - NGC1081 - Infineon Technologies AG
Neubiberg, Germany
Power - Contactless power and sensing ICs - NFC tag controllers - NGC1081
NGC1081
Power - Contactless power and sensing ICs - NFC tag controllers - NGC1081 NGC1081
NFC tag-side controller for smart sensing applications The NGC1081 is a microcontroller with integrated NFC connectivity, sensing capabilities, and energy harvesting functions. It allows for the development of miniaturized smart devices that can be controlled and powered by a personal mobile phone. It can operate in passive mode, where it communicates wirelessly and harvests energy from the NFC field as well as in battery mode as a self-contained sensing node. It has 12-bit SAR ADC, 10-bit DAC, one analog output, 4 analog inputs, and an integrated temperature sensor. It operates at 28 MHz and includes standard peripherals like UART, SPI, I²C, and 32 kHz RTC. It is available in a VQFN-32 package. Summary of Features NFC interface compliant to ISO 14443 type A Arm® 32-bit Cortex®-M0 microcontroller core Two operation modes: passive or battery Memory: 16 kB ROM as bootloader 16 kB RAM 60 kB NVM Sensing unit: 12-bit SAR ADC/ 10bit DAC Integrated temperature-sensor Digital I/O: SPI, I²C, UART Integrated H-bridge supports up to 250 mA load current Passive mode or battery mode Available in VQFN-32 package Benefits Single-chip solution to build battery-free smart sensors for miniaturized designs Intuitive connection with mobile phone enabling a cloud-based business model Natural galvanically isolated sensing interface for applications with direct human body contact Potential Applications Battery-free sensing nodes, sensor inlays NFC data, temperature loggers Vital NFC sensing (e.g. health care/medical patches) Smart NFC thermostats Galvanically isolated sensor frontends NFC programming interface of electronic devices Application Software Development NGC1081 shares the same firmware development SDK as the NAC1080. All firmware example code for NAC1080 are also valid for NGC1081. Antenna Design NAC/NGC Antenna design - login to myInfineon to download the content.

NFC tag-side controller for smart sensing applications

The NGC1081 is a microcontroller with integrated NFC connectivity, sensing capabilities, and energy harvesting functions. It allows for the development of miniaturized smart devices that can be controlled and powered by a personal mobile phone. It can operate in passive mode, where it communicates wirelessly and harvests energy from the NFC field as well as in battery mode as a self-contained sensing node.
It has 12-bit SAR ADC, 10-bit DAC, one analog output, 4 analog inputs, and an integrated temperature sensor. It operates at 28 MHz and includes standard peripherals like UART, SPI, I²C, and 32 kHz RTC. It is available in a VQFN-32 package.


Summary of Features

  • NFC interface compliant to ISO 14443 type A
  • Arm® 32-bit Cortex®-M0 microcontroller core
  • Two operation modes: passive or battery
  • Memory:
    • 16 kB ROM as bootloader
    • 16 kB RAM
    • 60 kB NVM
  • Sensing unit:
    • 12-bit SAR ADC/ 10bit DAC
    • Integrated temperature-sensor
  • Digital I/O: SPI, I²C, UART
  • Integrated H-bridge supports up to 250 mA load current
  • Passive mode or battery mode
  • Available in VQFN-32 package

Benefits

  • Single-chip solution to build battery-free smart sensors for miniaturized designs
  • Intuitive connection with mobile phone enabling a cloud-based business model
  • Natural galvanically isolated sensing interface for applications with direct human body contact

Potential Applications

  • Battery-free sensing nodes, sensor inlays
  • NFC data, temperature loggers
  • Vital NFC sensing (e.g. health care/medical patches)
  • Smart NFC thermostats
  • Galvanically isolated sensor frontends
  • NFC programming interface of electronic devices

Application Software Development


NGC1081 shares the same firmware development SDK as the NAC1080. All firmware example code for NAC1080 are also valid for NGC1081.


Antenna Design


NAC/NGC Antenna design - login to myInfineon to download the content.

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Interfaces
Product Number NGC1081
Product Name Power - Contactless power and sensing ICs - NFC tag controllers - NGC1081
Device Type CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-CY7C63813-SXCTTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
4 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - CHL8318-01CRT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Interface - Controllers - CP9111ATT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Interface - Interface - Controllers - ADM6996LX-AA-T1 - 077616-ADM6996LX-AA-T1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
2 suppliers