Infineon Technologies AG Power - Contactless power and sensing ICs - NFC tag controllers - NAC1081 NAC1081

Description
NFC actuation controller The NAC1081 is a NFC actuation controller with integrated H-bridge and energy harvesting modules, enabling cost-effective development of passive smart actuators like passive locks. The low-power ARM® Cortex®-M0 based microcontroller with integrated NFC frontend, sensing unit, motor driver, and energy harvesting function enables customers to develop smart actuation devices with minimum system BOM requirement. The flexible IC architecture and the smart partitioning between hardware and software enables customers to maximize the utilization of software-defined functions. Furthermore, the NAC1081 includes hardware security functions such as secure area in flash, 128 bit AES accelerator and true random generator. A separate secure element can be connected via the digital interface on demand. Summary of Features NFC interface compliant to ISO 14443 type A Arm® 32bit Cortex®-M0 microcontroller core Dual-operation mode: passive- or battery-mode Memory: 16kB ROM as bootloader 16kB RAM 60kB NVM Digital I/O: SPI, UART Integrated H-bridge supports up to 250mA load current Available in VQFN-32 package Benefits Reduced BOM thanks to a highly integrated single-chip solution Fully flexible software-defined functions Build-in security functions to meet the application requirements Potential Applications Passive NFC lock Emergency power supply for battery powered devices NFC Interface for home appliances Application Software Development We offer three software packages to support customers to do quick evaluation, fast product development. Evaluation Package: the evaluation package provides the lock showcase software (mobile app and firmware) to test lock functions using the development kit: DEV_KIT_NAC1080. The lock Showcase Firmware is pre-installed in the evaluation board. You can start test immediately after the lock showcase mobile app is installed. Development Package: this package consists of SDKs and sample projects for both firmware and mobile app development to support the fast application software development. Please follow the instruction to download and install the SDK. You can start with the provided sample project to setup development environment and generate first executable version of firmware and mobile app. Then step-by-step to add functions. SourceCode Package: the mobile app development could be time consuming. You can buy our mobile app source code package to accelerate the software development even further. This package includes source codes of the mobile app SDK, the lock showcase mobile app for both Android and iOS, and the corresponding firmware. This package can be purchased via the SAP ordering process. Please see more details in the download link below. Here is an overview of all planned and available software items. Please login to myInfineon to see all available software content. Package Software Description Evaluation Infineon NFC Lock Showcase Firmware for NAC1080 Firmware preinstalled in the evaluation board. It supports the operation of showcase mobile app. Evaluation Infineon NFC Lock Showcase Mobile App (iOS) A showcase mobile app to demonstrate the NFC lock functions incl. development functions. It works with NAC1080 with showcase firmware installed. Evaluation Infineon NFC Lock Showcase Mobile App (Android) A showcase mobile app to demonstrate the NFC lock functions incl. development functions. It works with NAC1080 with showcase firmware installed. Development Infineon NFC Tag Side Controller Firmware Development SDK Firmware development SDK comprises a compiler, libraries for NAC1080 firmware, a sample project, a make utility, and support for debuggers. Development Infineon NFC Tag Side Controller Mobile App Development SDK (iOS) Mobile app development SDK with libraries supporting communication and control of NFC Tag Side Controllers, e.g. NAC1080. Development Infineon NFC Tag Side Controller Mobile App Development SDK (Android) Mobile app development SDK with libraries supporting communication and control of NFC Tag Side Controllers, e.g. NAC1080. Development Infineon NFC Tag Side Controller Mobile App Sample Project (iOS) Mobile app sample project with basic data exchange function. It works with NAC1080 having the sample firmware installed. Development Infineon NFC Tag Side Controller Mobile App Sample Project (Android) Mobile app sample project with basic data exchange function. It works with NAC1080 having the sample firmware installed. Development Infineon NAC1080 Firmware Sample: Boost-Buck Test Firmware Firmware example and source code to control the Boost-Buck external circuit to charge energy storage cap to 15V. SourceCode Infineon NFC Lock Mobile App Development Source Code Package Charged package includes source code of the NFC Tag Side Controller mobile app SDK, NFC lock showcase mobile app for both iOS and Android operation system. Antenna Design NAC/NGC Antenna design - login to myInfineon to download the content.
Request a Quote Datasheet
Description
NFC actuation controller The NAC1081 is a NFC actuation controller with integrated H-bridge and energy harvesting modules, enabling cost-effective development of passive smart actuators like passive locks. The low-power ARM® Cortex®-M0 based microcontroller with integrated NFC frontend, sensing unit, motor driver, and energy harvesting function enables customers to develop smart actuation devices with minimum system BOM requirement. The flexible IC architecture and the smart partitioning between hardware and software enables customers to maximize the utilization of software-defined functions. Furthermore, the NAC1081 includes hardware security functions such as secure area in flash, 128 bit AES accelerator and true random generator. A separate secure element can be connected via the digital interface on demand. Summary of Features NFC interface compliant to ISO 14443 type A Arm® 32bit Cortex®-M0 microcontroller core Dual-operation mode: passive- or battery-mode Memory: 16kB ROM as bootloader 16kB RAM 60kB NVM Digital I/O: SPI, UART Integrated H-bridge supports up to 250mA load current Available in VQFN-32 package Benefits Reduced BOM thanks to a highly integrated single-chip solution Fully flexible software-defined functions Build-in security functions to meet the application requirements Potential Applications Passive NFC lock Emergency power supply for battery powered devices NFC Interface for home appliances Application Software Development We offer three software packages to support customers to do quick evaluation, fast product development. Evaluation Package: the evaluation package provides the lock showcase software (mobile app and firmware) to test lock functions using the development kit: DEV_KIT_NAC1080. The lock Showcase Firmware is pre-installed in the evaluation board. You can start test immediately after the lock showcase mobile app is installed. Development Package: this package consists of SDKs and sample projects for both firmware and mobile app development to support the fast application software development. Please follow the instruction to download and install the SDK. You can start with the provided sample project to setup development environment and generate first executable version of firmware and mobile app. Then step-by-step to add functions. SourceCode Package: the mobile app development could be time consuming. You can buy our mobile app source code package to accelerate the software development even further. This package includes source codes of the mobile app SDK, the lock showcase mobile app for both Android and iOS, and the corresponding firmware. This package can be purchased via the SAP ordering process. Please see more details in the download link below. Here is an overview of all planned and available software items. Please login to myInfineon to see all available software content. Package Software Description Evaluation Infineon NFC Lock Showcase Firmware for NAC1080 Firmware preinstalled in the evaluation board. It supports the operation of showcase mobile app. Evaluation Infineon NFC Lock Showcase Mobile App (iOS) A showcase mobile app to demonstrate the NFC lock functions incl. development functions. It works with NAC1080 with showcase firmware installed. Evaluation Infineon NFC Lock Showcase Mobile App (Android) A showcase mobile app to demonstrate the NFC lock functions incl. development functions. It works with NAC1080 with showcase firmware installed. Development Infineon NFC Tag Side Controller Firmware Development SDK Firmware development SDK comprises a compiler, libraries for NAC1080 firmware, a sample project, a make utility, and support for debuggers. Development Infineon NFC Tag Side Controller Mobile App Development SDK (iOS) Mobile app development SDK with libraries supporting communication and control of NFC Tag Side Controllers, e.g. NAC1080. Development Infineon NFC Tag Side Controller Mobile App Development SDK (Android) Mobile app development SDK with libraries supporting communication and control of NFC Tag Side Controllers, e.g. NAC1080. Development Infineon NFC Tag Side Controller Mobile App Sample Project (iOS) Mobile app sample project with basic data exchange function. It works with NAC1080 having the sample firmware installed. Development Infineon NFC Tag Side Controller Mobile App Sample Project (Android) Mobile app sample project with basic data exchange function. It works with NAC1080 having the sample firmware installed. Development Infineon NAC1080 Firmware Sample: Boost-Buck Test Firmware Firmware example and source code to control the Boost-Buck external circuit to charge energy storage cap to 15V. SourceCode Infineon NFC Lock Mobile App Development Source Code Package Charged package includes source code of the NFC Tag Side Controller mobile app SDK, NFC lock showcase mobile app for both iOS and Android operation system. Antenna Design NAC/NGC Antenna design - login to myInfineon to download the content.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Contactless power and sensing ICs - NFC tag controllers - NAC1081 - NAC1081 - Infineon Technologies AG
Neubiberg, Germany
Power - Contactless power and sensing ICs - NFC tag controllers - NAC1081
NAC1081
Power - Contactless power and sensing ICs - NFC tag controllers - NAC1081 NAC1081
NFC actuation controller The NAC1081 is a NFC actuation controller with integrated H-bridge and energy harvesting modules, enabling cost-effective development of passive smart actuators like passive locks. The low-power ARM® Cortex®-M0 based microcontroller with integrated NFC frontend, sensing unit, motor driver, and energy harvesting function enables customers to develop smart actuation devices with minimum system BOM requirement. The flexible IC architecture and the smart partitioning between hardware and software enables customers to maximize the utilization of software-defined functions. Furthermore, the NAC1081 includes hardware security functions such as secure area in flash, 128 bit AES accelerator and true random generator. A separate secure element can be connected via the digital interface on demand. Summary of Features NFC interface compliant to ISO 14443 type A Arm® 32bit Cortex®-M0 microcontroller core Dual-operation mode: passive- or battery-mode Memory: 16kB ROM as bootloader 16kB RAM 60kB NVM Digital I/O: SPI, UART Integrated H-bridge supports up to 250mA load current Available in VQFN-32 package Benefits Reduced BOM thanks to a highly integrated single-chip solution Fully flexible software-defined functions Build-in security functions to meet the application requirements Potential Applications Passive NFC lock Emergency power supply for battery powered devices NFC Interface for home appliances Application Software Development We offer three software packages to support customers to do quick evaluation, fast product development. Evaluation Package: the evaluation package provides the lock showcase software (mobile app and firmware) to test lock functions using the development kit: DEV_KIT_NAC1080. The lock Showcase Firmware is pre-installed in the evaluation board. You can start test immediately after the lock showcase mobile app is installed. Development Package: this package consists of SDKs and sample projects for both firmware and mobile app development to support the fast application software development. Please follow the instruction to download and install the SDK. You can start with the provided sample project to setup development environment and generate first executable version of firmware and mobile app. Then step-by-step to add functions. SourceCode Package: the mobile app development could be time consuming. You can buy our mobile app source code package to accelerate the software development even further. This package includes source codes of the mobile app SDK, the lock showcase mobile app for both Android and iOS, and the corresponding firmware. This package can be purchased via the SAP ordering process. Please see more details in the download link below. Here is an overview of all planned and available software items. Please login to myInfineon to see all available software content. Package Software Description Evaluation Infineon NFC Lock Showcase Firmware for NAC1080 Firmware preinstalled in the evaluation board. It supports the operation of showcase mobile app. Evaluation Infineon NFC Lock Showcase Mobile App (iOS) A showcase mobile app to demonstrate the NFC lock functions incl. development functions. It works with NAC1080 with showcase firmware installed. Evaluation Infineon NFC Lock Showcase Mobile App (Android) A showcase mobile app to demonstrate the NFC lock functions incl. development functions. It works with NAC1080 with showcase firmware installed. Development Infineon NFC Tag Side Controller Firmware Development SDK Firmware development SDK comprises a compiler, libraries for NAC1080 firmware, a sample project, a make utility, and support for debuggers. Development Infineon NFC Tag Side Controller Mobile App Development SDK (iOS) Mobile app development SDK with libraries supporting communication and control of NFC Tag Side Controllers, e.g. NAC1080. Development Infineon NFC Tag Side Controller Mobile App Development SDK (Android) Mobile app development SDK with libraries supporting communication and control of NFC Tag Side Controllers, e.g. NAC1080. Development Infineon NFC Tag Side Controller Mobile App Sample Project (iOS) Mobile app sample project with basic data exchange function. It works with NAC1080 having the sample firmware installed. Development Infineon NFC Tag Side Controller Mobile App Sample Project (Android) Mobile app sample project with basic data exchange function. It works with NAC1080 having the sample firmware installed. Development Infineon NAC1080 Firmware Sample: Boost-Buck Test Firmware Firmware example and source code to control the Boost-Buck external circuit to charge energy storage cap to 15V. SourceCode Infineon NFC Lock Mobile App Development Source Code Package Charged package includes source code of the NFC Tag Side Controller mobile app SDK, NFC lock showcase mobile app for both iOS and Android operation system. Antenna Design NAC/NGC Antenna design - login to myInfineon to download the content.

NFC actuation controller

The NAC1081 is a NFC actuation controller with integrated H-bridge and energy harvesting modules, enabling cost-effective development of passive smart actuators like passive locks. The low-power ARM® Cortex®-M0 based microcontroller with integrated NFC frontend, sensing unit, motor driver, and energy harvesting function enables customers to develop smart actuation devices with minimum system BOM requirement.

The flexible IC architecture and the smart partitioning between hardware and software enables customers to maximize the utilization of software-defined functions. Furthermore, the NAC1081 includes hardware security functions such as secure area in flash, 128 bit AES accelerator and true random generator. A separate secure element can be connected via the digital interface on demand.


Summary of Features

  • NFC interface compliant to ISO 14443 type A
  • Arm® 32bit Cortex®-M0 microcontroller core
  • Dual-operation mode: passive- or battery-mode
  • Memory:
    • 16kB ROM as bootloader
    • 16kB RAM
    • 60kB NVM
  • Digital I/O: SPI, UART
  • Integrated H-bridge supports up to 250mA load current
  • Available in VQFN-32 package

Benefits

  • Reduced BOM thanks to a highly integrated single-chip solution
  • Fully flexible software-defined functions
  • Build-in security functions to meet the application requirements

Potential Applications

  • Passive NFC lock
  • Emergency power supply for battery powered devices
  • NFC Interface for home appliances

Application Software Development


We offer three software packages to support customers to do quick evaluation, fast product development.

Evaluation Package: the evaluation package provides the lock showcase software (mobile app and firmware) to test lock functions using the development kit: DEV_KIT_NAC1080. The lock Showcase Firmware is pre-installed in the evaluation board. You can start test immediately after the lock showcase mobile app is installed.

Development Package: this package consists of SDKs and sample projects for both firmware and mobile app development to support the fast application software development. Please follow the instruction to download and install the SDK. You can start with the provided sample project to setup development environment and generate first executable version of firmware and mobile app. Then step-by-step to add functions.

SourceCode Package: the mobile app development could be time consuming. You can buy our mobile app source code package to accelerate the software development even further. This package includes source codes of the mobile app SDK, the lock showcase mobile app for both Android and iOS, and the corresponding firmware. This package can be purchased via the SAP ordering process. Please see more details in the download link below.

Here is an overview of all planned and available software items. Please login to myInfineon to see all available software content.

Package Software Description

Evaluation

Infineon NFC Lock Showcase Firmware for NAC1080

Firmware preinstalled in the evaluation board. It supports the operation of showcase mobile app.

Evaluation

Infineon NFC Lock Showcase Mobile App (iOS)

A showcase mobile app to demonstrate the NFC lock functions incl. development functions. It works with NAC1080 with showcase firmware installed.

Evaluation

Infineon NFC Lock Showcase Mobile App (Android)

A showcase mobile app to demonstrate the NFC lock functions incl. development functions. It works with NAC1080 with showcase firmware installed.

Development

Infineon NFC Tag Side Controller Firmware Development SDK

Firmware development SDK comprises a compiler, libraries for NAC1080 firmware, a sample project, a make utility, and support for debuggers.

Development

Infineon NFC Tag Side Controller Mobile App Development SDK (iOS)

Mobile app development SDK with libraries supporting communication and control of NFC Tag Side Controllers, e.g. NAC1080.

Development

Infineon NFC Tag Side Controller Mobile App Development SDK (Android)

Mobile app development SDK with libraries supporting communication and control of NFC Tag Side Controllers, e.g. NAC1080.

Development

Infineon NFC Tag Side Controller Mobile App Sample Project (iOS)

Mobile app sample project with basic data exchange function. It works with NAC1080 having the sample firmware installed.

Development

Infineon NFC Tag Side Controller Mobile App Sample Project (Android)

Mobile app sample project with basic data exchange function. It works with NAC1080 having the sample firmware installed.

Development

Infineon NAC1080 Firmware Sample: Boost-Buck Test Firmware

Firmware example and source code to control the Boost-Buck external circuit to charge energy storage cap to 15V.

SourceCode

Infineon NFC Lock Mobile App Development Source Code Package

Charged package includes source code of the NFC Tag Side Controller mobile app SDK, NFC lock showcase mobile app for both iOS and Android operation system.


Antenna Design


NAC/NGC Antenna design - login to myInfineon to download the content.

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Interfaces
Product Number NAC1081
Product Name Power - Contactless power and sensing ICs - NFC tag controllers - NAC1081
Device Type CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type AEC-Q100
View Details
Power Switch ICs - 7528230P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details
Interface Transceiver IC - 879-BCM4339XKWBG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Controllers - ADM6999UA2T1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers