Infineon Technologies AG Power - LED Driver ICs - Laser Driver IC - IRS9100C IRS9100C

Description
IRS9100C - high power, fast modulation frequency Laser (VCSEL) and LED illumination driver The IRS9100C is a high power, fast modulation frequency Laser (VCSEL) and LED illumination driver. Fast rise and fall times allow it to be used for depth measurements e.g.: iToF and LDS systems. High peak current allows for strong but short optical output bursts. The IRS9100C comes in a small TSNP-10-4 package, while the integration of features like LVDS-, voltage- and thermal monitoring further reduce the applications footprint. Summary of Features Driver IC for fast switching laser diodes or LED Laser (typ. VCSEL) current up to 6 ampere (peak) Fast rise and fall times < 0,8 ns Low switch on-resistance < 60 mΩ Built-in fail safe function for thermal shut-down Under voltage protection Pulse width limiter Small 1,1 x 1,5 x 0,37 mm TSNP-10-4 package Benefits High efficiency VCSEL driver Fast modulation frequency of up to 150 Mhz LVDS interface for easy design-in of fast modulation High 6A current (peak) operation Small IC footprint Potential Applications Smartphones Payment terminals Robotic IoT & smart home cameras AR/VR head mounted devices Designers who used this product also designed with IRS2877C ToF 3D image sensors for consumer and industrial IRS2875C ToF 3D image sensors for consumer and industrial IRS2877C ToF 3D image sensors for consumer and industrial IRS2875C ToF 3D image sensors for consumer and industrial IRS2877C ToF 3D image sensors for consumer and industrial IRS2875C ToF 3D image sensors for consumer and industrial
Request a Quote Datasheet
Description
IRS9100C - high power, fast modulation frequency Laser (VCSEL) and LED illumination driver The IRS9100C is a high power, fast modulation frequency Laser (VCSEL) and LED illumination driver. Fast rise and fall times allow it to be used for depth measurements e.g.: iToF and LDS systems. High peak current allows for strong but short optical output bursts. The IRS9100C comes in a small TSNP-10-4 package, while the integration of features like LVDS-, voltage- and thermal monitoring further reduce the applications footprint. Summary of Features Driver IC for fast switching laser diodes or LED Laser (typ. VCSEL) current up to 6 ampere (peak) Fast rise and fall times < 0,8 ns Low switch on-resistance < 60 mΩ Built-in fail safe function for thermal shut-down Under voltage protection Pulse width limiter Small 1,1 x 1,5 x 0,37 mm TSNP-10-4 package Benefits High efficiency VCSEL driver Fast modulation frequency of up to 150 Mhz LVDS interface for easy design-in of fast modulation High 6A current (peak) operation Small IC footprint Potential Applications Smartphones Payment terminals Robotic IoT & smart home cameras AR/VR head mounted devices Designers who used this product also designed with IRS2877C ToF 3D image sensors for consumer and industrial IRS2875C ToF 3D image sensors for consumer and industrial IRS2877C ToF 3D image sensors for consumer and industrial IRS2875C ToF 3D image sensors for consumer and industrial IRS2877C ToF 3D image sensors for consumer and industrial IRS2875C ToF 3D image sensors for consumer and industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - LED Driver ICs - Laser Driver IC - IRS9100C - IRS9100C - Infineon Technologies AG
Neubiberg, Germany
Power - LED Driver ICs - Laser Driver IC - IRS9100C
IRS9100C
Power - LED Driver ICs - Laser Driver IC - IRS9100C IRS9100C
IRS9100C - high power, fast modulation frequency Laser (VCSEL) and LED illumination driver The IRS9100C is a high power, fast modulation frequency Laser (VCSEL) and LED illumination driver. Fast rise and fall times allow it to be used for depth measurements e.g.: iToF and LDS systems. High peak current allows for strong but short optical output bursts. The IRS9100C comes in a small TSNP-10-4 package, while the integration of features like LVDS-, voltage- and thermal monitoring further reduce the applications footprint. Summary of Features Driver IC for fast switching laser diodes or LED Laser (typ. VCSEL) current up to 6 ampere (peak) Fast rise and fall times < 0,8 ns Low switch on-resistance < 60 mΩ Built-in fail safe function for thermal shut-down Under voltage protection Pulse width limiter Small 1,1 x 1,5 x 0,37 mm TSNP-10-4 package Benefits High efficiency VCSEL driver Fast modulation frequency of up to 150 Mhz LVDS interface for easy design-in of fast modulation High 6A current (peak) operation Small IC footprint Potential Applications Smartphones Payment terminals Robotic IoT & smart home cameras AR/VR head mounted devices Designers who used this product also designed with IRS2877C ToF 3D image sensors for consumer and industrial IRS2875C ToF 3D image sensors for consumer and industrial IRS2877C ToF 3D image sensors for consumer and industrial IRS2875C ToF 3D image sensors for consumer and industrial IRS2877C ToF 3D image sensors for consumer and industrial IRS2875C ToF 3D image sensors for consumer and industrial

IRS9100C - high power, fast modulation frequency Laser (VCSEL) and LED illumination driver

The IRS9100C is a high power, fast modulation frequency Laser (VCSEL) and LED illumination driver. Fast rise and fall times allow it to be used for depth measurements e.g.: iToF and LDS systems.

High peak current allows for strong but short optical output bursts.

The IRS9100C comes in a small TSNP-10-4 package, while the integration of features like LVDS-, voltage- and thermal monitoring further reduce the applications footprint.


Summary of Features

  • Driver IC for fast switching laser diodes or LED
  • Laser (typ. VCSEL) current up to 6 ampere (peak)
  • Fast rise and fall times < 0,8 ns
  • Low switch on-resistance < 60 mΩ
  • Built-in fail safe function for thermal shut-down
  • Under voltage protection
  • Pulse width limiter
  • Small 1,1 x 1,5 x 0,37 mm TSNP-10-4 package

Benefits

  • High efficiency VCSEL driver
  • Fast modulation frequency of up to 150 Mhz
  • LVDS interface for easy design-in of fast modulation
  • High 6A current (peak) operation
  • Small IC footprint

Potential Applications

  • Smartphones
  • Payment terminals
  • Robotic
  • IoT & smart home cameras
  • AR/VR head mounted devices

Designers who used this product also designed with


  • IRS2877C
    ToF 3D image sensors for consumer and industrial
  • IRS2875C
    ToF 3D image sensors for consumer and industrial
  • IRS2877C
    ToF 3D image sensors for consumer and industrial
  • IRS2875C
    ToF 3D image sensors for consumer and industrial
  • IRS2877C
    ToF 3D image sensors for consumer and industrial
  • IRS2875C
    ToF 3D image sensors for consumer and industrial
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Interfaces
Product Number IRS9100C
Product Name Power - LED Driver ICs - Laser Driver IC - IRS9100C
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-88Q5030-B0-LKJ2A000-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet
Device Type Line / Bus Controller
View Details
Interface Transceiver IC - 879-CG8458AT - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details
Controllers - ADM6996FHX-AC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers
Interface Transceiver IC - 753-ADM6996LCX-AC-R-1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details