The LT1081CN is a dual RS232 driver/receiver IC designed for 5V operation in battery-powered and portable systems, featuring guaranteed no latchup and high output protection up to -30V. It operates at up to 120kBaud and requires only 1μF external capacitors for its integrated charge pump. The device provides three-state RS232 outputs and receiver inputs that assume high impedance during shutdown, with a supply current of 12mA typical and 1μA in shutdown mode. It is housed in a 16-pin PDIP package and operates over 0°C to 70°C. The IC includes a power supply generator capable of delivering -8.5V and +9V outputs under light load conditions with 1μF capacitors.
IC DVR/RCVR DUAL-RS232 5V 16-DIP Product overview: LT1081CN from Linear Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, DIP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LT1081CN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-LT1081CN |
| Product Name | Dual 5V DIP Interface Transceiver IC |
| Device Type | Transceiver |