LTA2102XUMA1 -- INTEGRATED CIRCUITS (ICS) - POWER MANAGEMENT (PMIC) - DISPLAY DRIVERS
Infineon Technologies AG
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
LTA2102XUMA1
Description
DIGITAL CHARGER/ADAPTER
Description
DIGITAL CHARGER/ADAPTER
Suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
LTA2102XUMA1
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
LTA2102XUMA1 |
|
Product Name
|
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers |
|
Device Type
|
LCD Driver
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Device Type
Front End
Package Type
16-QFN Exposed Pad
Pins
16 #
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Device Type
Sensor Interface; Codec
Supply Voltage
Other; 3.3V~ 5V
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
5 suppliers