The LT1180ACN is a dual RS232 driver/receiver IC with an integrated charge pump, designed to generate RS232 voltage levels from a single 5V supply. It is housed in an 18-pin DIP package and operates over a commercial temperature range of 0°C to 70°C. The device consumes 40mW of power and supports data rates up to 120k baud with 3kΩ load and 2500pF capacitance, or 250k baud with 1000pF capacitance. It features ±10kV ESD protection, driver outputs that withstand up to -30V without damage, and high-impedance outputs during shutdown. The LT1180ACN complies fully with EIA RS232 specifications and includes an ON/OFF control pin for power management.
IC DRVR/RCVR RS232 5V DUAL 18DIP Product overview: LT1180ACN from Linear Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LT1180ACN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-LT1180ACN |
| Product Name | Dual 5V Interface Transceiver IC |
| Device Type | Transceiver |