The LTC486CN is a quad low-power RS485 driver in a 16-lead plastic DIP package, designed for multipoint data transmission with a single 5V supply. It provides differential outputs compliant with RS485 and RS422 standards, featuring a common-mode input range of -7V to 12V, thermal shutdown protection, and high-impedance outputs when disabled or powered off. Driver propagation delay is typically 28ns with 5ns skew, and quiescent supply current is 110µA. It operates from 0°C to 70°C and is pin-compatible with SN75172 and DS96172 devices.
IC DVR RS485 LOW PWR QUAD 16-DIP Product overview: LTC486CN from Linear Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, DIP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LTC486CN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-LTC486CN |
| Product Name | Quad DIP Interface Transceiver IC |
| Device Type | Transceiver |