Infineon Technologies AG Lighting, Ballast Controllers IRS2552DPBF

Description
CCFL/EEFL Controller Controller 39kHz ~ 69kHz Yes 16-DIP
Request a Quote Datasheet
Description
CCFL/EEFL Controller Controller 39kHz ~ 69kHz Yes 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting, Ballast Controllers - IRS2552DPBF-ND - DigiKey
Thief River Falls, MN, United States
Lighting, Ballast Controllers
IRS2552DPBF-ND
Lighting, Ballast Controllers IRS2552DPBF-ND
CCFL/EEFL Controller Controller 39kHz ~ 69kHz Yes 16-DIP

CCFL/EEFL Controller Controller 39kHz ~ 69kHz Yes 16-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Lighting, Ballast Controllers - IRS2552DPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Lighting, Ballast Controllers
IRS2552DPBF
Integrated Circuits (ICs) - PMIC - Lighting, Ballast Controllers IRS2552DPBF
IC CCFL/EEFL CNTRL 69KHZ 16DIP

IC CCFL/EEFL CNTRL 69KHZ 16DIP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number IRS2552DPBF-ND IRS2552DPBF
Product Name Lighting, Ballast Controllers Integrated Circuits (ICs) - PMIC - Lighting, Ballast Controllers
Device Type Line / Bus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type AEC-Q100
View Details
Universal Bus Functions - 74ALVC162836ADGG,1-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
SN54BCT640 Octal Bus Transceivers With 3-State Outputs - 5962-9075201M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260862-SI32192-A-ZM2R - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
4 suppliers