Infineon Technologies AG Dc/dc Ctrl, Half Bridge, -40 To 150Deg C; Supply Voltage Min Infineon IRS27952STRPBF

Description
DC/DC CTRL, HALF BRIDGE, -40 TO 150DEG C; Supply Voltage Min:12V; Supply Voltage Max:18V; No. of Outputs:1 Output; Duty Cycle (%):50%; Controller IC Case Style:NSOIC; No. of Pins:8Pins; Switching Frequency:500kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CTRL, HALF BRIDGE, -40 TO 150DEG C; Supply Voltage Min:12V; Supply Voltage Max:18V; No. of Outputs:1 Output; Duty Cycle (%):50%; Controller IC Case Style:NSOIC; No. of Pins:8Pins; Switching Frequency:500kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Ctrl, Half Bridge, -40 To 150Deg C; Supply Voltage Min Infineon - 17AC9927 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Half Bridge, -40 To 150Deg C; Supply Voltage Min Infineon
17AC9927
Dc/dc Ctrl, Half Bridge, -40 To 150Deg C; Supply Voltage Min Infineon 17AC9927
DC/DC CTRL, HALF BRIDGE, -40 TO 150DEG C; Supply Voltage Min:12V; Supply Voltage Max:18V; No. of Outputs:1 Output; Duty Cycle (%):50%; Controller IC Case Style:NSOIC; No. of Pins:8Pins; Switching Frequency:500kHz; Product Range:- RoHS Compliant: Yes

DC/DC CTRL, HALF BRIDGE, -40 TO 150DEG C; Supply Voltage Min:12V; Supply Voltage Max:18V; No. of Outputs:1 Output; Duty Cycle (%):50%; Controller IC Case Style:NSOIC; No. of Pins:8Pins; Switching Frequency:500kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - IRS27952STRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
IRS27952STRPBF
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers IRS27952STRPBF
IC REG CTRLR BUCK/HALF-BRG 8SOIC

IC REG CTRLR BUCK/HALF-BRG 8SOIC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 17AC9927 IRS27952STRPBF
Product Name Dc/dc Ctrl, Half Bridge, -40 To 150Deg C; Supply Voltage Min Infineon Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Features RoHS
Supply Voltage Other; 12V
Pins 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907075P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Interface Transceiver IC - 752-A5358CAT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
View Details
2 suppliers
Modems - ICs and Modules - SI2415-D-FT - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
Human Machine Interface (HMI) - 762-4205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details