Infineon Technologies AG
IRSM515-044PA
Description
AC Motor Controller
-
Rochester Electronics
-
Rochester Electronics
Request a Quote
Email Supplier
Datasheet
Description
AC Motor Controller
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
IRSM515-044PA |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Operating Temperature
-20 to 85 C (-4 to 185 F)
Package Type
SSOP
View Details
7 suppliers
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Supply Voltage
Other; 2.8 V ~ 3.465 V
Operating Temperature
0 to 115 C (32 to 239 F)
Package Type
QFP; PG-BFQFP-128
View Details
5 suppliers