The LTC1382CN is an 18-lead PDIP package RS232 transceiver with two drivers and two receivers, operating from a single 5V supply. It draws 220µA supply current in normal operation and 0.2µA in shutdown mode, and supports data rates up to 120kbaud with a 2500pF, 3kΩ load. The device provides ±10kV ESD protection and can withstand ±25V on RS232 I/O lines without damage. It uses four 0.1µF capacitors for its charge pump and is pin compatible with the LT1180A. The operating temperature range is 0°C to 70°C.
IC TXRX 5V RS232 W/SHTDWN 18-DIP Product overview: LTC1382CN from Linear Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, DIP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LTC1382CN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-LTC1382CN |
| Product Name | 5V DIP Interface Transceiver IC |
| Device Type | Transceiver |