Ashcroft Inc. Datasheets for Pressure Gauges
Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications such as medical gas cylinders and fire extinguishers.
Pressure Gauges: Learn more
| Product Name | Notes |
|---|---|
| Ashcroft® precision dial pressure gauges are known for high accuracy and performance. An ideal product for use with test, calibration and validation systems. Mirror-band dial and knife-edge pointer eliminates... | |
| Ashcroft® differential pressure gauges are an economical means for measuring pressure between two independent pressure sources. Used on process monitoring or control, the unit's system design permits a small... | |
| Ashcroft® industrial digital gauges are battery powered multifunctional instrument providing exceptional features and performance. Polysilicon thin film technology makes pressure measurement extremely reliable and virtually unaffected by shock and... | |
| Ashcroft® process pressure gauges are used throughout process and industrial markets, and is known for it's reliability, safety and performance. Standard features have been engineered to satisfy harsh requirements,... | |
| Ashcroft® sanitary gaugea are designed specifically to satisfy stringent sanitary requirements. An ideal product assuring reliability and process integrity. Clean or steam in place (CIP/SIP) Autoclave or Sterilize 3... | |
| Ashcrofts® commercial pressure gauges offer reliability and performance for general industrial applications. Easily customizable, this model is an ideal solution for pressure measurement. PowerFlex™ movement provides superior... | |
| Ashcrofts® pressure gauge offers exceptional quality, durability, and performance. An ideal choice for satisfying most applications and installation requirements. PowerFlex™ movement provides superior resistance to shock, vibration... |