Ashcroft Inc. Datasheets for Diaphragm Seals
Diaphragm seals are isolation devices that separate a pressure instrument from the process media.
Diaphragm Seals: Learn more
| Product Name | Notes |
|---|---|
| Ashcroft® all-welded diaphragm seals or isolation devices protect pressure measuring instruments. Used to ensure process compatibility, they are also applied when process media exhibits high temperature, pulsation or the... | |
| Ashcroft® flanged diaphragm seals or isolation devices protect pressure measuring instruments. Used when process compatibility is required, these are also applied when media exhibits high temperature or the potential... | |
| Ashcroft® high-displacement diaphragm seals or isolation devices are used with low pressure or differential pressure gauges with low differential pressure and elevated static pressure. Used to ensure material compatibility,... | |
| The Ashcroft® hreaded diaphragm seals or isolation devices protect pressure measuring instruments. Used when process compatibility is required, these are also applied when media exhibits high temperature or the... | |
| The Ashcroft® in-line diaphragm seals or isolation device protects pressure measuring instruments. Mounted in-line to the process piping, it is used on applications where continuous flow prevents process clogging... |