Quarktwin Technology Ltd. Datasheets for Programmable Logic Devices (PLD)
Programmable logic devices (PLD) are designed with configurable logic and flip-flops linked together with programmable interconnect. PLDs provide specific functions, including device-to-device interfacing, data communication, signal processing, data display, timing and control operations, and almost every other function a system must perform.
Programmable Logic Devices (PLD): Learn more
| Product Name | Notes |
|---|---|
| * Programmable Logic Device (PLD) IC Macrocells | |
| - Field Programmable Gate Array (FPGA) IC 69 2000 84-BCPGA | |
| - Field Programmable Gate Array (FPGA) IC | |
| - Programmable Logic Device (PLD) IC 4 Macrocells 20-CFlatpack | |
| - Programmable Logic Device (PLD) IC 8 Macrocells 20-CFlatpack | |
| - Programmable Logic Device (PLD) IC 8 Macrocells 20-CLCC | |
| 18M FULL TERNARY IPC | |
| 18M QDR NSE | |
| 372 EBGA 35X35MM | |
| 784 FCBGA+HS 29X29MM | |
| 784 FCBGA+HS 35X35 | |
| 784 FCBGA+HS 35X35MM | |
| 9M TERNARY AMCC IIPC | |
| 9M TERNARY IP-COPROCESSOR | |
| 9MB QDR IIPC | |
| ACT™ 1 Field Programmable Gate Array (FPGA) IC 34 44-LCC (J-Lead) | |
| ACT™ 1 Field Programmable Gate Array (FPGA) IC 57 100-BQFP | |
| ACT™ 1 Field Programmable Gate Array (FPGA) IC 57 68-LCC (J-Lead) | |
| ACT™ 1 Field Programmable Gate Array (FPGA) IC 57 80-TQFP | |
| ACT™ 1 Field Programmable Gate Array (FPGA) IC 57 84-BCPGA | |
| ACT™ 1 Field Programmable Gate Array (FPGA) IC 69 100-BQFP | |
| ACT™ 1 Field Programmable Gate Array (FPGA) IC 69 80-TQFP | |
| ACT™ 1 Field Programmable Gate Array (FPGA) IC 69 84-BCPGA | |
| ACT™ 1 Field Programmable Gate Array (FPGA) IC 69 84-CQFP Exposed Pad and Tie Bar | |
| ACT™ 1 Field Programmable Gate Array (FPGA) IC 69 84-LCC (J-Lead) | |
| IMPACT-X™ PAL® Programmable Logic Device (PLD) IC 4 Macrocells 24-CDIP | |
| IMPACT-X™ PAL® Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP | |
| IMPACT-X™ PAL® Programmable Logic Device (PLD) IC 8 Macrocells 28-LCCC (11.43x11.43) | |
| PAL® Programmable Logic Device (PLD) IC 4 Macrocells 20-CDIP | |
| PAL® Programmable Logic Device (PLD) IC 4 Macrocells 20-CFP | |
| PAL® Programmable Logic Device (PLD) IC 4 Macrocells 20-LCCC (8.89x8.89) | |
| PAL® Programmable Logic Device (PLD) IC 6 Macrocells 20-CDIP | |
| PAL® Programmable Logic Device (PLD) IC 6 Macrocells 20-LCCC (8.89x8.89) | |
| PAL® Programmable Logic Device (PLD) IC 8 Macrocells 20-CDIP | |
| PAL® Programmable Logic Device (PLD) IC 8 Macrocells 20-LCCC (8.89x8.89) | |
| PAL® Programmable Logic Device (PLD) IC Macrocells 20-CDIP | |
| PAL® Programmable Logic Device (PLD) IC Macrocells 20-CFP | |
| PAL® Programmable Logic Device (PLD) IC Macrocells 20-LCCC (8.89x8.89) | |
| Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 41984000 490000 1517-FBGA (40x40) | |
| Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 53248000 597000 1517-FBGA (40x40) | |
| Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 41984000 490000 1760-BBGA, FCBGA | |
| Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 53248000 597000 1760-BBGA, FCBGA | |
| Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 53248000 840000 1760-BBGA, FCBGA | |
| Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 53248000 952000 1760-BBGA, FCBGA | |
| Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 53248000 952000 1517-BBGA, FCBGA | |
| Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 53248000 840000 1932-BBGA, FCBGA | |
| Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 53248000 952000 1932-BBGA, FCBGA |
| << Prev | Next >> |