IC FPGA 57 I/O 100QFP Product overview: A1010B-PQ100C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1010B-PQ100C can be used for catalog matching and distributor lookup.
Manufacturer: Microsemi Corporation
Win Source Part Number: 1134369-A1010B-PQ100
Mounting Style: SMD
Number of LABs/CLBs: 295
Number of Gates: 1200
Categories: Integrated Circuits
Supplier Device Package: 100-PQFP (20x14)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.actel.com
Manufacturer Package: 100-BQFP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: A1010
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)
The number of I/O: 57
Supply Voltage (V): 4.5V ~ 5.5V
IC FPGA 57 I/O 100QFP
ACT™ 1 Field Programmable Gate Array (FPGA) IC 57 100-BQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A1010B-PQ100C | 1134369-A1010B-PQ100C | A1010B-PQ100C | A1010B-PQ100C |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1010B-PQ100C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 1200 | 1200 | 1200 |