Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1010B-PG84B A1010B-PG84B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 908813-A1010B-PG84B Series: ACT™ 1 Operating Temperature Range: -55°C ~ 125°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 57 84-BCPGA Package: Tray Package: 84-BCPGA Mounting: Through Hole Number of I/O: 57 Part Status: Obsolete Family Name: A1010 Categories: Integrated Circuits (ICs) Case / Package: 84-CPGA (28x28) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 908813-A1010B-PG84B Series: ACT™ 1 Operating Temperature Range: -55°C ~ 125°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 57 84-BCPGA Package: Tray Package: 84-BCPGA Mounting: Through Hole Number of I/O: 57 Part Status: Obsolete Family Name: A1010 Categories: Integrated Circuits (ICs) Case / Package: 84-CPGA (28x28) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A1010B-PG84B is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd., designed for high-reliability applications. It features a capacity of 1,200 system gates and 800 logic gates, with a maximum of 273 flip-flops and 69 user-programmable I/O pins. The device operates at a maximum system speed of 20 MHz and is manufactured using low-power 1.0µ CMOS technology. It is available in a Ceramic Quad Flat Pack (CQFP) package with 84 pins. The A1010B-PG84B is fully tested prior to shipment and is QML certified, ensuring compliance with military specifications for reliability. This FPGA is suitable for military and avionics applications, providing a nonvolatile, user-programmable solution with proven reliability data available.

Datasheet Summary
Powered by GS/AI

The A1010B-PG84B is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd., designed for high-reliability applications. It features a capacity of 1,200 system gates and 800 logic gates, with a maximum of 273 flip-flops and 69 user-programmable I/O pins. The device operates at a maximum system speed of 20 MHz and is manufactured using low-power 1.0µ CMOS technology. It is available in a Ceramic Quad Flat Pack (CQFP) package with 84 pins. The A1010B-PG84B is fully tested prior to shipment and is QML certified, ensuring compliance with military specifications for reliability. This FPGA is suitable for military and avionics applications, providing a nonvolatile, user-programmable solution with proven reliability data available.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1010B-PG84B - 908813-A1010B-PG84B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1010B-PG84B
908813-A1010B-PG84B
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1010B-PG84B 908813-A1010B-PG84B
Manufacturer: Microsemi Corporation Win Source Part Number: 908813-A1010B-PG84B Series: ACT™ 1 Operating Temperature Range: -55°C ~ 125°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 57 84-BCPGA Package: Tray Package: 84-BCPGA Mounting: Through Hole Number of I/O: 57 Part Status: Obsolete Family Name: A1010 Categories: Integrated Circuits (ICs) Case / Package: 84-CPGA (28x28) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Microsemi Corporation
Win Source Part Number: 908813-A1010B-PG84B
Series: ACT™ 1
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 57 84-BCPGA
Package: Tray
Package: 84-BCPGA
Mounting: Through Hole
Number of I/O: 57
Part Status: Obsolete
Family Name: A1010
Categories: Integrated Circuits (ICs)
Case / Package: 84-CPGA (28x28)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A1010B-PG84B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A1010B-PG84B
FPGA Programmable Logic Device 696-A1010B-PG84B
IC FPGA 57 I/O 84CPGA Product overview: A1010B-PG84B from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1010B-PG84B can be used for catalog matching and distributor lookup.

IC FPGA 57 I/O 84CPGA Product overview: A1010B-PG84B from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1010B-PG84B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A1010B-PG84B
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A1010B-PG84B
IC FPGA 57 I/O 84CPGA

IC FPGA 57 I/O 84CPGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - A1010B-PG84B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1010B-PG84B
FPGAs (Field Programmable Gate Array) A1010B-PG84B
ACT™ 1 Field Programmable Gate Array (FPGA) IC 57 84-BCPGA

ACT™ 1 Field Programmable Gate Array (FPGA) IC 57 84-BCPGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 908813-A1010B-PG84B 696-A1010B-PG84B A1010B-PG84B A1010B-PG84B
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1010B-PG84B FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 84-CPGA (28x28) Other; 84-BCPGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EFC672-1X - Lingto Electronic Limited
Specs
System Gates 1.77E6
Logic Cells / Logic Blocks 38400
User I/Os 508 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details