Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1010B-VQ80C A1010B-VQ80C

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 908815-A1010B-VQ80C Series: ACT™ 1 Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 57 80-TQFP Package: Tray Package: 80-TQFP Mounting: Surface Mount Number of I/O: 57 Part Status: Obsolete Family Name: A1010 Categories: Integrated Circuits (ICs) Case / Package: 80-VQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 908815-A1010B-VQ80C Series: ACT™ 1 Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 57 80-TQFP Package: Tray Package: 80-TQFP Mounting: Surface Mount Number of I/O: 57 Part Status: Obsolete Family Name: A1010 Categories: Integrated Circuits (ICs) Case / Package: 80-VQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1010B-VQ80C - 908815-A1010B-VQ80C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1010B-VQ80C
908815-A1010B-VQ80C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1010B-VQ80C 908815-A1010B-VQ80C
Manufacturer: Microsemi Corporation Win Source Part Number: 908815-A1010B-VQ80C Series: ACT™ 1 Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 57 80-TQFP Package: Tray Package: 80-TQFP Mounting: Surface Mount Number of I/O: 57 Part Status: Obsolete Family Name: A1010 Categories: Integrated Circuits (ICs) Case / Package: 80-VQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Microsemi Corporation
Win Source Part Number: 908815-A1010B-VQ80C
Series: ACT™ 1
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 57 80-TQFP
Package: Tray
Package: 80-TQFP
Mounting: Surface Mount
Number of I/O: 57
Part Status: Obsolete
Family Name: A1010
Categories: Integrated Circuits (ICs)
Case / Package: 80-VQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A1010B-VQ80C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A1010B-VQ80C
FPGA Programmable Logic Device 696-A1010B-VQ80C
IC FPGA 57 I/O 80VQFP Product overview: A1010B-VQ80C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1010B-VQ80C can be used for catalog matching and distributor lookup.

IC FPGA 57 I/O 80VQFP Product overview: A1010B-VQ80C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1010B-VQ80C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A1010B-VQ80C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1010B-VQ80C
FPGAs (Field Programmable Gate Array) A1010B-VQ80C
ACT™ 1 Field Programmable Gate Array (FPGA) IC 57 80-TQFP

ACT™ 1 Field Programmable Gate Array (FPGA) IC 57 80-TQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 908815-A1010B-VQ80C 696-A1010B-VQ80C A1010B-VQ80C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1010B-VQ80C FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array)
Package Type QFP; Other; 80-VQFP (14x14) Other; TQFP QFP; TQFP; Other; 80-TQFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
System Gates 1200 1200
Logic Cells / Logic Blocks 295
Unlock Full Specs
to access all available technical data