Intel Corporation FPGA Programmable Logic Device 5SGXMABN2F45C2N

Description
Field Programmable Gate Array, 952000-Cell, CMOS, PBGA1932, FBGA-1932 Product overview: 5SGXMABN2F45C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMABN2F45C2N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 952000-Cell, CMOS, PBGA1932, FBGA-1932 Product overview: 5SGXMABN2F45C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMABN2F45C2N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-5SGXMABN2F45C2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5SGXMABN2F45C2N
FPGA Programmable Logic Device 696-5SGXMABN2F45C2N
Field Programmable Gate Array, 952000-Cell, CMOS, PBGA1932, FBGA-1932 Product overview: 5SGXMABN2F45C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMABN2F45C2N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 952000-Cell, CMOS, PBGA1932, FBGA-1932 Product overview: 5SGXMABN2F45C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMABN2F45C2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXMABN2F45C2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXMABN2F45C2N-ND
FPGAs (Field Programmable Gate Array) 5SGXMABN2F45C2N-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 53248000 952000 1932-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 53248000 952000 1932-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMABN2F45C2N - 736527-5SGXMABN2F45C2N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMABN2F45C2N
736527-5SGXMABN2F45C2N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMABN2F45C2N 736527-5SGXMABN2F45C2N
Manufacturer: Intel Win Source Part Number: 736527-5SGXMABN2F45C 2N Mounting Style: SMD Number of LABs/CLBs: 359200 Number of Logic Elements/Cells: 952000 Total RAM Bits: 65561600 Categories: Integrated Circuits Supplier Device Package: 1932-FBGA, FC (45x45) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1932-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: 5SGXMAB Manufacturer Pack Quantity: 12 MSL Level: 3 (168 Hours) The number of I/O: 840 Supply Voltage (V): 0.87V ~ 0.93V

Manufacturer: Intel
Win Source Part Number: 736527-5SGXMABN2F45C2N
Mounting Style: SMD
Number of LABs/CLBs: 359200
Number of Logic Elements/Cells: 952000
Total RAM Bits: 65561600
Categories: Integrated Circuits
Supplier Device Package: 1932-FBGA, FC (45x45)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 1932-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: 5SGXMAB
Manufacturer Pack Quantity: 12
MSL Level: 3 (168 Hours)
The number of I/O: 840
Supply Voltage (V): 0.87V ~ 0.93V

Buy Now
FPGAs (Field Programmable Gate Array) - 5SGXMABN2F45C2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXMABN2F45C2N
FPGAs (Field Programmable Gate Array) 5SGXMABN2F45C2N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 53248000 952000 1932-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 53248000 952000 1932-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMABN2F45C2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXMABN2F45C2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXMABN2F45C2N
IC FPGA 840 I/O 1932FBGA

IC FPGA 840 I/O 1932FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXMABN2F45C2N
FPGA - Field Programmable Gate Array 5SGXMABN2F45C2N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2640 LABs 840 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2640 LABs 840 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMABN2F45C2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXMABN2F45C2N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXMABN2F45C2N
IC FPGA 840 I/O 1932FBGA

IC FPGA 840 I/O 1932FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5SGXMABN2F45C2N 5SGXMABN2F45C2N-ND 736527-5SGXMABN2F45C2N 5SGXMABN2F45C2N 5SGXMABN2F45C2N 5SGXMABN2F45C2N 5SGXMABN2F45C2N
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMABN2F45C2N FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 952000 952000 952000 952000
Package Type Other; FBGA Other; 1932-BBGA, FCBGA Other; 1932-BBGA, FCBGA
User I/Os 840 pins 840 pins 840 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AFC484-3 - Lingto Electronic Limited
Specs
System Gates 69000
Logic Cells / Logic Blocks 1728
User I/Os 246 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details