Field Programmable Gate Array, 547 CLBs, 6000 Gates, 44MHz, 547-Cell, CMOS, CQFP84, CERAMIC, CQFP-84 Product overview: A1020B-1CQ84M from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 44MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-1CQ84M can be used for catalog matching and distributor lookup.
Manufacturer: Microsemi Corporation
Win Source Part Number: 908816-A1020B-1CQ84M
Series: ACT™ 1
Operating Temperature Range: -55°C ~ 125°C (TC)
Features: series Field Programmable Gate Array (FPGA) IC 69 84-CQFP Exposed Pad and Tie Bar
Package: Tray
Package: 84-CQFP Exposed Pad and Tie Bar
Mounting: Surface Mount
Number of I/O: 69
Part Status: Obsolete
Family Name: A1020
Categories: Integrated Circuits (ICs)
Case / Package: 84-CQFP (42x42)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 9
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
IC FPGA 69 I/O 84CQFP
ACT™ 1 Field Programmable Gate Array (FPGA) IC 69 84-CQFP Exposed Pad and Tie Bar
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A1020B-1CQ84M | 908816-A1020B-1CQ84M | A1020B-1CQ84M | A1020B-1CQ84M |
| Product Name | 44MHz FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-1CQ84M | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 2000 | 2000 |