The 5SGXMABK2H40I2LN is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a high-density architecture suitable for complex applications requiring significant processing power. This FPGA supports various core speed grades, including commercial and industrial options, allowing for flexibility in performance and thermal management. The device is designed to operate under defined electrical characteristics, ensuring reliability and efficiency in demanding environments. The Stratix V series includes advanced transceiver capabilities, with the 5SGXMABK2H40I2LN supporting high-speed data rates, making it suitable for applications in telecommunications, data centers, and high-performance computing. The device's programmable I/O elements provide versatility in interfacing with different standards and protocols. Additionally, it has a wide operating temperature range, which enhances its applicability in various industrial settings. Engineers considering this FPGA should evaluate its specifications against their project requirements, particularly in terms of speed, power consumption, and environmental conditions.
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 53248000 952000 1517-BBGA, FCBGA
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2640 LABS 696 IOs
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 53248000 952000 1517-BBGA, FCBGA
IC FPGA 696 I/O 1517HBGA
IC FPGA 696 I/O 1517HBGA
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 5SGXMABK2H40I2LN-ND | 5SGXMABK2H40I2LN | 5SGXMABK2H40I2LN | 5SGXMABK2H40I2LN | 5SGXMABK2H40I2LN |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1517-BBGA, FCBGA | Other; 1517-BBGA, FCBGA | |||
| Pins | 1517 | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Logic Cells / Logic Blocks | 952000 | 952000 |