Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 53248000 952000 1517-BBGA, FCBGA
IC FPGA 696 I/O 1517HBGA
IC FPGA 696 I/O 1517HBGA
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2640 LABS 696 IOs
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 53248000 952000 1517-BBGA, FCBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 5SGXMABK1H40C2LN-ND | 5SGXMABK1H40C2LN | 5SGXMABK1H40C2LN | 5SGXMABK1H40C2LN | 5SGXMABK1H40C2LN |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1517-BBGA, FCBGA | Other; 1517-BBGA, FCBGA | |||
| Pins | 1517 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other | Other; 0.82V ~ 0.88V |