Quarktwin Technology Ltd. Datasheets for Programmable Logic Devices (PLD)

Programmable logic devices (PLD) are designed with configurable logic and flip-flops linked together with programmable interconnect. PLDs provide specific functions, including device-to-device interfacing, data communication, signal processing, data display, timing and control operations, and almost every other function a system must perform.
Programmable Logic Devices (PLD): Learn more

Page: 1 10 12 13 14 15 16 17 18 19 20 21 22 23 24 30 40 50 60 64
Product Name Notes
Fusion® Field Programmable Gate Array (FPGA) IC 114 36864 256-LBGA
Fusion® Field Programmable Gate Array (FPGA) IC 119 110592 256-LBGA
Fusion® Field Programmable Gate Array (FPGA) IC 119 276480 256-LBGA
Fusion® Field Programmable Gate Array (FPGA) IC 172 110592 484-BGA
Fusion® Field Programmable Gate Array (FPGA) IC 223 276480 484-BGA
Fusion® Field Programmable Gate Array (FPGA) IC 252 276480 676-BGA
Fusion® Field Programmable Gate Array (FPGA) IC 37 27648 108-WFQFN
Fusion® Field Programmable Gate Array (FPGA) IC 60 27648 180-WFQFN Dual Rows, Exposed Pad
Fusion® Field Programmable Gate Array (FPGA) IC 65 36864 180-WFQFN Dual Rows, Exposed Pad
Fusion® Field Programmable Gate Array (FPGA) IC 75 27648 256-LBGA
Fusion® Field Programmable Gate Array (FPGA) IC 93 36864 208-BFQFP
Fusion® Field Programmable Gate Array (FPGA) IC 95 110592 208-BFQFP
SX Field Programmable Gate Array (FPGA) IC 113 144-LQFP
SX Field Programmable Gate Array (FPGA) IC 147 176-LQFP
SX Field Programmable Gate Array (FPGA) IC 174 208-BFCQFP with Tie Bar
SX Field Programmable Gate Array (FPGA) IC 174 208-BFQFP
SX Field Programmable Gate Array (FPGA) IC 175 208-BFQFP
SX Field Programmable Gate Array (FPGA) IC 203 256-BFCQFP Exposed Pad and Tie Bar
SX Field Programmable Gate Array (FPGA) IC 249 313-BBGA
SX Field Programmable Gate Array (FPGA) IC 249 329-BBGA
SX Field Programmable Gate Array (FPGA) IC 81 100-TQFP
SX-A Field Programmable Gate Array (FPGA) IC 111 144-LBGA
SX-A Field Programmable Gate Array (FPGA) IC 113 144-LQFP
SX-A Field Programmable Gate Array (FPGA) IC 147 176-LQFP
SX-A Field Programmable Gate Array (FPGA) IC 171 208-BFCQFP with Tie Bar
SX-A Field Programmable Gate Array (FPGA) IC 171 208-BFQFP
SX-A Field Programmable Gate Array (FPGA) IC 174 208-BFCQFP with Tie Bar
SX-A Field Programmable Gate Array (FPGA) IC 174 208-BFQFP
SX-A Field Programmable Gate Array (FPGA) IC 203 256-BFCQFP with Tie Bar
SX-A Field Programmable Gate Array (FPGA) IC 203 256-BGA
SX-A Field Programmable Gate Array (FPGA) IC 203 256-LBGA
SX-A Field Programmable Gate Array (FPGA) IC 213 256-BFCQFP with Tie Bar
SX-A Field Programmable Gate Array (FPGA) IC 228 256-BFCQFP with Tie Bar
SX-A Field Programmable Gate Array (FPGA) IC 249 329-BBGA
SX-A Field Programmable Gate Array (FPGA) IC 249 484-BGA
SX-A Field Programmable Gate Array (FPGA) IC 360 484-BGA
SX-A Field Programmable Gate Array (FPGA) IC 69 84-CQFP Exposed Pad and Tie Bar
SX-A Field Programmable Gate Array (FPGA) IC 81 100-LQFP

<< Prev Next >>