Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PLG44I A1020B-PLG44I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1010901-A1020B-PLG44 I Mounting: SMD (SMT) Number of I/O: 34 Number of LABs/CLBs: 547 Number of Gates: 2000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1010901-A1020B-PLG44 I Mounting: SMD (SMT) Number of I/O: 34 Number of LABs/CLBs: 547 Number of Gates: 2000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PLG44I - 1010901-A1020B-PLG44I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PLG44I
1010901-A1020B-PLG44I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PLG44I 1010901-A1020B-PLG44I
Manufacturer: Microsemi Corporation Win Source Part Number: 1010901-A1020B-PLG44 I Mounting: SMD (SMT) Number of I/O: 34 Number of LABs/CLBs: 547 Number of Gates: 2000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1010901-A1020B-PLG44I
Mounting: SMD (SMT)
Number of I/O: 34
Number of LABs/CLBs: 547
Number of Gates: 2000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
40.5MHz FPGA Programmable Logic Device - 696-A1020B-PLG44I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40.5MHz FPGA Programmable Logic Device
696-A1020B-PLG44I
40.5MHz FPGA Programmable Logic Device 696-A1020B-PLG44I
Field Programmable Gate Array, 547 CLBs, 2000 Gates, 40.5MHz, 547-Cell, CMOS, PQCC44, PLASTIC, MS-007-AB, LCC-44 Product overview: A1020B-PLG44I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40.5MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 40.5MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-PLG44I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 547 CLBs, 2000 Gates, 40.5MHz, 547-Cell, CMOS, PQCC44, PLASTIC, MS-007-AB, LCC-44 Product overview: A1020B-PLG44I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40.5MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 40.5MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-PLG44I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A1020B-PLG44I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
A1020B-PLG44I
FPGAs (Field Programmable Gate Array) A1020B-PLG44I
IC FPGA 34 I/O 44PLCC

IC FPGA 34 I/O 44PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PLG44I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A1020B-PLG44I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A1020B-PLG44I
IC FPGA 34 I/O 44PLCC

IC FPGA 34 I/O 44PLCC

Supplier's Site
FPGAs (Field Programmable Gate Array) - A1020B-PLG44I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1020B-PLG44I
FPGAs (Field Programmable Gate Array) A1020B-PLG44I
ACT™ 1 Field Programmable Gate Array (FPGA) IC 34 44-LCC (J-Lead)

ACT™ 1 Field Programmable Gate Array (FPGA) IC 34 44-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1010901-A1020B-PLG44I 696-A1020B-PLG44I A1020B-PLG44I A1020B-PLG44I A1020B-PLG44I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PLG44I 40.5MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 2000 2000 2000 2000
Package Type PLCC; Other; 44-PLCC (16.59x16.59) Other; PLCC Other; 44-LCC (J-Lead) Other; 44-LCC (J-Lead)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 5V Other; 4.5V ~ 5.5V Other Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data