Quarktwin Technology Ltd. Datasheets for Programmable Logic Devices (PLD)
Programmable logic devices (PLD) are designed with configurable logic and flip-flops linked together with programmable interconnect. PLDs provide specific functions, including device-to-device interfacing, data communication, signal processing, data display, timing and control operations, and almost every other function a system must perform.
Programmable Logic Devices (PLD): Learn more
| Product Name | Notes |
|---|---|
| 42MX Field Programmable Gate Array (FPGA) IC 95 348 144-BQFP | |
| MX Field Programmable Gate Array (FPGA) IC 101 160-BQFP | |
| MX Field Programmable Gate Array (FPGA) IC 104 176-LQFP | |
| MX Field Programmable Gate Array (FPGA) IC 125 160-BQFP | |
| MX Field Programmable Gate Array (FPGA) IC 131 | |
| MX Field Programmable Gate Array (FPGA) IC 140 176-LQFP | |
| MX Field Programmable Gate Array (FPGA) IC 140 208-BFQFP | |
| MX Field Programmable Gate Array (FPGA) IC 140 608 176-BCPGA | |
| MX Field Programmable Gate Array (FPGA) IC 34 44-LCC (J-Lead) | |
| MX Field Programmable Gate Array (FPGA) IC 57 100-BQFP | |
| MX Field Programmable Gate Array (FPGA) IC 57 68-LCC (J-Lead) | |
| MX Field Programmable Gate Array (FPGA) IC 57 80-TQFP | |
| MX Field Programmable Gate Array (FPGA) IC 69 100-BQFP | |
| MX Field Programmable Gate Array (FPGA) IC 69 80-TQFP | |
| MX Field Programmable Gate Array (FPGA) IC 69 84-LCC (J-Lead) | |
| MX Field Programmable Gate Array (FPGA) IC 72 84-LCC (J-Lead) | |
| MX Field Programmable Gate Array (FPGA) IC 83 100-BQFP | |
| MX Field Programmable Gate Array (FPGA) IC 83 100-TQFP | |
| MX Field Programmable Gate Array (FPGA) IC 95 336 144-BQFP | |
| MX Field Programmable Gate Array (FPGA) IC 95 | |
| ProASIC3 nano Field Programmable Gate Array (FPGA) IC 68 36864 100-TQFP | |
| ProASIC3 nano Field Programmable Gate Array (FPGA) IC 71 18432 100-TQFP | |
| ProASIC3 nano Field Programmable Gate Array (FPGA) IC 71 36864 100-TQFP |
| << Prev | Next >> |