Microsemi Corp. FPGA Programmable Logic Device A1020B-1PLG84I

Description
IC FPGA 69 I/O 84PLCC Product overview: A1020B-1PLG84I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-1PLG84I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 69 I/O 84PLCC Product overview: A1020B-1PLG84I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-1PLG84I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-A1020B-1PLG84I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A1020B-1PLG84I
FPGA Programmable Logic Device 696-A1020B-1PLG84I
IC FPGA 69 I/O 84PLCC Product overview: A1020B-1PLG84I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-1PLG84I can be used for catalog matching and distributor lookup.

IC FPGA 69 I/O 84PLCC Product overview: A1020B-1PLG84I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-1PLG84I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-1PLG84I - 908820-A1020B-1PLG84I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-1PLG84I
908820-A1020B-1PLG84I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-1PLG84I 908820-A1020B-1PLG84I
Manufacturer: Microsemi Corporation Win Source Part Number: 908820-A1020B-1PLG84 I Series: ACT™ 1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 69 84-LCC (J-Lead) Package: Tube Package: 84-LCC (J-Lead) Mounting: Surface Mount Number of I/O: 69 Part Status: Obsolete Family Name: A1020 Categories: Integrated Circuits (ICs) Case / Package: 84-PLCC (29.31x29.31) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 16 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Microsemi Corporation
Win Source Part Number: 908820-A1020B-1PLG84I
Series: ACT™ 1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 69 84-LCC (J-Lead)
Package: Tube
Package: 84-LCC (J-Lead)
Mounting: Surface Mount
Number of I/O: 69
Part Status: Obsolete
Family Name: A1020
Categories: Integrated Circuits (ICs)
Case / Package: 84-PLCC (29.31x29.31)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 16
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A1020B-1PLG84I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1020B-1PLG84I
FPGAs (Field Programmable Gate Array) A1020B-1PLG84I
ACT™ 1 Field Programmable Gate Array (FPGA) IC 69 84-LCC (J-Lead)

ACT™ 1 Field Programmable Gate Array (FPGA) IC 69 84-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A1020B-1PLG84I 908820-A1020B-1PLG84I A1020B-1PLG84I
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-1PLG84I FPGAs (Field Programmable Gate Array)
System Gates 2000 2000
Logic Cells / Logic Blocks 547
Package Type Other; PLCC PLCC; Other; 84-PLCC (29.31x29.31) Other; 84-LCC (J-Lead)
Internal Frequency 57 MHz
Unlock Full Specs
to access all available technical data