Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-1PLG84M A1020B-1PLG84M

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 908821-A1020B-1PLG84 M Series: ACT™ 1 Operating Temperature Range: -55°C ~ 125°C (TC) Features: series Field Programmable Gate Array (FPGA) IC 69 84-LCC (J-Lead) Package: Tube Package: 84-LCC (J-Lead) Mounting: Surface Mount Number of I/O: 69 Part Status: Obsolete Family Name: A1020 Categories: Integrated Circuits (ICs) Case / Package: 84-PLCC (29.31x29.31) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 16 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 908821-A1020B-1PLG84 M Series: ACT™ 1 Operating Temperature Range: -55°C ~ 125°C (TC) Features: series Field Programmable Gate Array (FPGA) IC 69 84-LCC (J-Lead) Package: Tube Package: 84-LCC (J-Lead) Mounting: Surface Mount Number of I/O: 69 Part Status: Obsolete Family Name: A1020 Categories: Integrated Circuits (ICs) Case / Package: 84-PLCC (29.31x29.31) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 16 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-1PLG84M - 908821-A1020B-1PLG84M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-1PLG84M
908821-A1020B-1PLG84M
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-1PLG84M 908821-A1020B-1PLG84M
Manufacturer: Microsemi Corporation Win Source Part Number: 908821-A1020B-1PLG84 M Series: ACT™ 1 Operating Temperature Range: -55°C ~ 125°C (TC) Features: series Field Programmable Gate Array (FPGA) IC 69 84-LCC (J-Lead) Package: Tube Package: 84-LCC (J-Lead) Mounting: Surface Mount Number of I/O: 69 Part Status: Obsolete Family Name: A1020 Categories: Integrated Circuits (ICs) Case / Package: 84-PLCC (29.31x29.31) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 16 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Microsemi Corporation
Win Source Part Number: 908821-A1020B-1PLG84M
Series: ACT™ 1
Operating Temperature Range: -55°C ~ 125°C (TC)
Features: series Field Programmable Gate Array (FPGA) IC 69 84-LCC (J-Lead)
Package: Tube
Package: 84-LCC (J-Lead)
Mounting: Surface Mount
Number of I/O: 69
Part Status: Obsolete
Family Name: A1020
Categories: Integrated Circuits (ICs)
Case / Package: 84-PLCC (29.31x29.31)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 16
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A1020B-1PLG84M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A1020B-1PLG84M
FPGA Programmable Logic Device 696-A1020B-1PLG84M
IC FPGA 69 I/O 84PLCC Product overview: A1020B-1PLG84M from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-1PLG84M can be used for catalog matching and distributor lookup.

IC FPGA 69 I/O 84PLCC Product overview: A1020B-1PLG84M from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-1PLG84M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A1020B-1PLG84M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1020B-1PLG84M
FPGAs (Field Programmable Gate Array) A1020B-1PLG84M
ACT™ 1 Field Programmable Gate Array (FPGA) IC 69 84-LCC (J-Lead)

ACT™ 1 Field Programmable Gate Array (FPGA) IC 69 84-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 908821-A1020B-1PLG84M 696-A1020B-1PLG84M A1020B-1PLG84M
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-1PLG84M FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array)
Package Type PLCC; Other; 84-PLCC (29.31x29.31) Other; PLCC Other; 84-LCC (J-Lead)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
System Gates 2000 2000
Logic Cells / Logic Blocks 547
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF6016AFC100-3 - Lingto Electronic Limited
Specs
System Gates 16000
Logic Cells / Logic Blocks 1320
User I/Os 81 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details