Microsemi Corp. 60MHz FPGA Programmable Logic Device A1020B-2VQ80C

Description
Field Programmable Gate Array, 547 CLBs, 2000 Gates, 60MHz, 547-Cell, CMOS, PQFP80, 1 MM, VQFP-80 Product overview: A1020B-2VQ80C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 60MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-2VQ80C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 547 CLBs, 2000 Gates, 60MHz, 547-Cell, CMOS, PQFP80, 1 MM, VQFP-80 Product overview: A1020B-2VQ80C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 60MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-2VQ80C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60MHz FPGA Programmable Logic Device - 696-A1020B-2VQ80C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60MHz FPGA Programmable Logic Device
696-A1020B-2VQ80C
60MHz FPGA Programmable Logic Device 696-A1020B-2VQ80C
Field Programmable Gate Array, 547 CLBs, 2000 Gates, 60MHz, 547-Cell, CMOS, PQFP80, 1 MM, VQFP-80 Product overview: A1020B-2VQ80C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 60MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-2VQ80C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 547 CLBs, 2000 Gates, 60MHz, 547-Cell, CMOS, PQFP80, 1 MM, VQFP-80 Product overview: A1020B-2VQ80C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 60MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-2VQ80C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1196795-A1020B-2VQ80C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1196795-A1020B-2VQ80C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1196795-A1020B-2VQ80C
Win Source Part Number: 1196795-A1020B-2VQ80 C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ACT™ 1 Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 69 Number of LABs/CLBs: 547 Number of Gates: 2000 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 80-TQFP Supplier Device Package: 80-VQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-A1020B-2VQ80C,A1 020B-2VQ80C-ND Base Product Number: A1020 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1196795-A1020B-2VQ80C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ACT™ 1
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 69
Number of LABs/CLBs: 547
Number of Gates: 2000
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 80-TQFP
Supplier Device Package: 80-VQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Other Names: 150-A1020B-2VQ80C,A1020B-2VQ80C-ND
Base Product Number: A1020
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A1020B-2VQ80C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1020B-2VQ80C
FPGAs (Field Programmable Gate Array) A1020B-2VQ80C
ACT™ 1 Field Programmable Gate Array (FPGA) IC 69 80-TQFP

ACT™ 1 Field Programmable Gate Array (FPGA) IC 69 80-TQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A1020B-2VQ80C 1196795-A1020B-2VQ80C A1020B-2VQ80C
Product Name 60MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 2000 2000 2000
Logic Cells / Logic Blocks 547
Package Type Other; TQFP QFP; TQFP; Other; 80-TQFP
Internal Frequency 65 MHz
Unlock Full Specs
to access all available technical data