Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXMB5R3F40C2N

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 41984000 490000
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 41984000 490000
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXMB5R3F40C2N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a core speed grade of -2, which is designed for high-performance applications. This FPGA supports various transceiver speed grades, including up to 12.5 Gbps for the GX channel. The device is available in a 1517-FBGA package, measuring 40x40 mm, and is suitable for both commercial and industrial temperature ranges. The electrical characteristics include a core voltage supply range of 1.0V to 1.35V and a maximum operating junction temperature of 125°C. The device is designed to meet stringent performance and reliability standards, making it suitable for demanding applications in telecommunications, data processing, and other high-speed digital systems. Engineers considering this FPGA should evaluate its specifications against their project requirements, particularly in terms of speed, power consumption, and operating conditions.

Datasheet Summary
Powered by GS/AI

The 5SGXMB5R3F40C2N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a core speed grade of -2, which is designed for high-performance applications. This FPGA supports various transceiver speed grades, including up to 12.5 Gbps for the GX channel. The device is available in a 1517-FBGA package, measuring 40x40 mm, and is suitable for both commercial and industrial temperature ranges. The electrical characteristics include a core voltage supply range of 1.0V to 1.35V and a maximum operating junction temperature of 125°C. The device is designed to meet stringent performance and reliability standards, making it suitable for demanding applications in telecommunications, data processing, and other high-speed digital systems. Engineers considering this FPGA should evaluate its specifications against their project requirements, particularly in terms of speed, power consumption, and operating conditions.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXMB5R3F40C2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXMB5R3F40C2N-ND
FPGAs (Field Programmable Gate Array) 5SGXMB5R3F40C2N-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 41984000 490000

Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 41984000 490000

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMB5R3F40C2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXMB5R3F40C2N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXMB5R3F40C2N
IC FPGA 432 I/O 1517FBGA

IC FPGA 432 I/O 1517FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMB5R3F40C2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXMB5R3F40C2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXMB5R3F40C2N
IC FPGA 432 I/O 1517FBGA

IC FPGA 432 I/O 1517FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5SGXMB5R3F40C2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXMB5R3F40C2N
FPGAs (Field Programmable Gate Array) 5SGXMB5R3F40C2N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 41984000 490000 1517-FBGA (40x40)

Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 41984000 490000 1517-FBGA (40x40)

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXMB5R3F40C2N
FPGA - Field Programmable Gate Array 5SGXMB5R3F40C2N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2100 LABs 432 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2100 LABs 432 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXMB5R3F40C2N-ND 5SGXMB5R3F40C2N 5SGXMB5R3F40C2N 5SGXMB5R3F40C2N 5SGXMB5R3F40C2N
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1517-BBGA Other; 1517-FBGA (40x40)
Pins 1517
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 490000 490000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100BFC256-1 - Lingto Electronic Limited
Specs
System Gates 31000
Logic Cells / Logic Blocks 576
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details