Win Source Part Number: 1212804-5SGXMBBR2H40
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix® V GX
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 696
Number of LABs/CLBs: 359200
Number of Logic Elements/Cells: 952000
Total RAM Bits: 53248000
Voltage - Supply: 0.82V ~ 0.88V
Package / Case: 1517-BBGA, FCBGA
Supplier Device Package: 1517-HBGA (45x45)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: OBSOLETE
Fake Threat In the Open Market: 67 pct.
MSL Level: 4 (72 Hours)
Mfr: Intel
Other Names: 544-5SGXMBBR2H40I3NA
Base Product Number: 5SGXMBB
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC FPGA 696 I/O 1517HBGA / series Field Programmable Gate Array (FPGA) IC 696 53248000 952000 1517-BBGA, FCBGA Product overview: 5SGXMBBR2H40I3NAB from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMBBR2H40I3NA
IC FPGA 696 I/O 1517HBGA
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 53248000 952000 1517-BBGA, FCBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1212804-5SGXMBBR2H40I3NAB | 696-5SGXMBBR2H40I3NAB | 5SGXMBBR2H40I3NAB | 5SGXMBBR2H40I3NAB |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 952000 | 952000 | 952000 | 952000 |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other; 0.82V ~ 0.88V | Other; 0.82V ~ 0.88V | Other; 0.82V ~ 0.88V |