Microsemi Corp. 53MHz FPGA Programmable Logic Device A1020B-1PQ100C

Description
Field Programmable Gate Array, 547 CLBs, 2000 Gates, 53MHz, 547-Cell, CMOS, PQFP100, PLASTIC, QFP-100 Product overview: A1020B-1PQ100C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 53MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 53MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-1PQ100C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 547 CLBs, 2000 Gates, 53MHz, 547-Cell, CMOS, PQFP100, PLASTIC, QFP-100 Product overview: A1020B-1PQ100C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 53MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 53MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-1PQ100C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
53MHz FPGA Programmable Logic Device - 696-A1020B-1PQ100C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
53MHz FPGA Programmable Logic Device
696-A1020B-1PQ100C
53MHz FPGA Programmable Logic Device 696-A1020B-1PQ100C
Field Programmable Gate Array, 547 CLBs, 2000 Gates, 53MHz, 547-Cell, CMOS, PQFP100, PLASTIC, QFP-100 Product overview: A1020B-1PQ100C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 53MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 53MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-1PQ100C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 547 CLBs, 2000 Gates, 53MHz, 547-Cell, CMOS, PQFP100, PLASTIC, QFP-100 Product overview: A1020B-1PQ100C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 53MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 53MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-1PQ100C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-1PQ100C - 32238-A1020B-1PQ100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-1PQ100C
32238-A1020B-1PQ100C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-1PQ100C 32238-A1020B-1PQ100C
Manufacturer: Microsemi Corporation Win Source Part Number: 32238-A1020B-1PQ100C Mounting: SMD (SMT) Number of I/O: 69 Number of LABs/CLBs: 547 Number of Gates: 2000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-PQFP (14x20) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 32238-A1020B-1PQ100C
Mounting: SMD (SMT)
Number of I/O: 69
Number of LABs/CLBs: 547
Number of Gates: 2000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-PQFP (14x20)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A1020B-1PQ100C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1020B-1PQ100C
FPGAs (Field Programmable Gate Array) A1020B-1PQ100C
ACT™ 1 Field Programmable Gate Array (FPGA) IC 69 100-BQFP

ACT™ 1 Field Programmable Gate Array (FPGA) IC 69 100-BQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A1020B-1PQ100C 32238-A1020B-1PQ100C A1020B-1PQ100C
Product Name 53MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-1PQ100C FPGAs (Field Programmable Gate Array)
System Gates 2000 2000 2000
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details