Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXMB9R2H43C2LN

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 53248000 840000 1760-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 53248000 840000 1760-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXMB9R2H43C2LN is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a core speed grade of -2, which is designed for high-performance applications. This FPGA supports a variety of transceiver speed grades, including options for both commercial and industrial temperature ranges. The device is capable of operating at a maximum junction temperature of 125°C and has a wide range of power supply requirements, including core voltage and programmable power technology. The Stratix V series is known for its advanced capabilities, including high-density logic and memory resources, making it suitable for complex designs. The device also includes programmable I/O elements, which allow for flexible interfacing with other components. Engineers considering this FPGA should evaluate its specifications against their project requirements, particularly in terms of speed, power consumption, and operating conditions.

Datasheet Summary
Powered by GS/AI

The 5SGXMB9R2H43C2LN is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a core speed grade of -2, which is designed for high-performance applications. This FPGA supports a variety of transceiver speed grades, including options for both commercial and industrial temperature ranges. The device is capable of operating at a maximum junction temperature of 125°C and has a wide range of power supply requirements, including core voltage and programmable power technology. The Stratix V series is known for its advanced capabilities, including high-density logic and memory resources, making it suitable for complex designs. The device also includes programmable I/O elements, which allow for flexible interfacing with other components. Engineers considering this FPGA should evaluate its specifications against their project requirements, particularly in terms of speed, power consumption, and operating conditions.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXMB9R2H43C2LN-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXMB9R2H43C2LN-ND
FPGAs (Field Programmable Gate Array) 5SGXMB9R2H43C2LN-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 53248000 840000 1760-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 53248000 840000 1760-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMB9R2H43C2LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXMB9R2H43C2LN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXMB9R2H43C2LN
IC FPGA 600 I/O 1760HBGA

IC FPGA 600 I/O 1760HBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5SGXMB9R2H43C2LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXMB9R2H43C2LN
FPGAs (Field Programmable Gate Array) 5SGXMB9R2H43C2LN
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 53248000 840000 1760-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 53248000 840000 1760-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXMB9R2H43C2LN
FPGA - Field Programmable Gate Array 5SGXMB9R2H43C2LN
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2640 LABS 600 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2640 LABS 600 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMB9R2H43C2LN - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXMB9R2H43C2LN
Embedded - FPGAs (Field Programmable Gate Array) 5SGXMB9R2H43C2LN
IC FPGA 600 I/O 1760HBGA

IC FPGA 600 I/O 1760HBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXMB9R2H43C2LN-ND 5SGXMB9R2H43C2LN 5SGXMB9R2H43C2LN 5SGXMB9R2H43C2LN 5SGXMB9R2H43C2LN
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1760-BBGA, FCBGA Other; 1760-BBGA, FCBGA
Pins 1760
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 0.82V ~ 0.88V
Unlock Full Specs
to access all available technical data