FPGA ACT 1 Family 1.2K Gates 295 Cells 48MHz 1.0um Technology 5V 68-Pin PLCC Product overview: A1010B-PL68C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 48MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1010B-PL68C can be used for catalog matching and distributor lookup.
Manufacturer: Microsemi Corporation
Win Source Part Number: 198389-A1010B-PL68C
Mounting: SMD (SMT)
Number of I/O: 57
Number of LABs/CLBs: 295
Number of Gates: 1200
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 68-PLCC (24.23x24.23)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
ACT™ 1 Field Programmable Gate Array (FPGA) IC 57 68-LCC (J-Lead)
IC FPGA 57 I/O 68PLCC
IC FPGA 57 I/O 68PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A1010B-PL68C | 198389-A1010B-PL68C | A1010B-PL68C | A1010B-PL68C | A1010B-PL68C |
| Product Name | 48MHz 5V FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1010B-PL68C | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 1200 | 1200 | 1200 | 1200 | |
| Logic Cells / Logic Blocks | 295 | ||||
| Package Type | Other; PLCC | PLCC; Other; 68-PLCC (24.23x24.23) | Other; 68-LCC (J-Lead) | Other; 68-LCC (J-Lead) | |
| Internal Frequency | 48 MHz |