Microsemi Corp. 60MHz FPGA Programmable Logic Device A1020B-2PL84C

Description
Field Programmable Gate Array, 547 CLBs, 2000 Gates, 60MHz, 547-Cell, CMOS, PQCC84, PLASTIC, LCC-84 Product overview: A1020B-2PL84C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 60MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-2PL84C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 547 CLBs, 2000 Gates, 60MHz, 547-Cell, CMOS, PQCC84, PLASTIC, LCC-84 Product overview: A1020B-2PL84C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 60MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-2PL84C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60MHz FPGA Programmable Logic Device - 696-A1020B-2PL84C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60MHz FPGA Programmable Logic Device
696-A1020B-2PL84C
60MHz FPGA Programmable Logic Device 696-A1020B-2PL84C
Field Programmable Gate Array, 547 CLBs, 2000 Gates, 60MHz, 547-Cell, CMOS, PQCC84, PLASTIC, LCC-84 Product overview: A1020B-2PL84C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 60MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-2PL84C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 547 CLBs, 2000 Gates, 60MHz, 547-Cell, CMOS, PQCC84, PLASTIC, LCC-84 Product overview: A1020B-2PL84C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 60MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-2PL84C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-2PL84C - 858792-A1020B-2PL84C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-2PL84C
858792-A1020B-2PL84C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-2PL84C 858792-A1020B-2PL84C
Manufacturer: Microsemi Corporation Win Source Part Number: 858792-A1020B-2PL84C Series: ACT™ 1 Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 69 84-LCC (J-Lead) Package: Tray Package: 84-LCC (J-Lead) Mounting: Surface Mount Number of I/O: 69 Part Status: Obsolete Family Name: A1020 Categories: Integrated Circuits (ICs) Case / Package: 84-PLCC (29.31x29.31) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 16 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Microsemi Corporation
Win Source Part Number: 858792-A1020B-2PL84C
Series: ACT™ 1
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 69 84-LCC (J-Lead)
Package: Tray
Package: 84-LCC (J-Lead)
Mounting: Surface Mount
Number of I/O: 69
Part Status: Obsolete
Family Name: A1020
Categories: Integrated Circuits (ICs)
Case / Package: 84-PLCC (29.31x29.31)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 16
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A1020B-2PL84C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1020B-2PL84C
FPGAs (Field Programmable Gate Array) A1020B-2PL84C
ACT™ 1 Field Programmable Gate Array (FPGA) IC 69 84-LCC (J-Lead)

ACT™ 1 Field Programmable Gate Array (FPGA) IC 69 84-LCC (J-Lead)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A1020B-2PL84C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A1020B-2PL84C
IC FPGA 69 I/O 84PLCC

IC FPGA 69 I/O 84PLCC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A1020B-2PL84C 858792-A1020B-2PL84C A1020B-2PL84C A1020B-2PL84C
Product Name 60MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-2PL84C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 2000 2000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 1170 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details