Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXMBBR2H40I3N

Description
Win Source Part Number: 1201917-5SGXMBBR2H40 I3N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® V GX Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 696 Number of LABs/CLBs: 359200 Number of Logic Elements/Cells: 952000 Total RAM Bits: 53248000 Voltage - Supply: 0.82V ~ 0.88V Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-HBGA (45x45) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 74 pct. MSL Level: 4 (72 Hours) Mfr: Intel Other Names: 544-5SGXMBBR2H40I3N Base Product Number: 5SGXMBB Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1201917-5SGXMBBR2H40 I3N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® V GX Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 696 Number of LABs/CLBs: 359200 Number of Logic Elements/Cells: 952000 Total RAM Bits: 53248000 Voltage - Supply: 0.82V ~ 0.88V Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-HBGA (45x45) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 74 pct. MSL Level: 4 (72 Hours) Mfr: Intel Other Names: 544-5SGXMBBR2H40I3N Base Product Number: 5SGXMBB Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1201917-5SGXMBBR2H40I3N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1201917-5SGXMBBR2H40I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1201917-5SGXMBBR2H40I3N
Win Source Part Number: 1201917-5SGXMBBR2H40 I3N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® V GX Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 696 Number of LABs/CLBs: 359200 Number of Logic Elements/Cells: 952000 Total RAM Bits: 53248000 Voltage - Supply: 0.82V ~ 0.88V Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-HBGA (45x45) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 74 pct. MSL Level: 4 (72 Hours) Mfr: Intel Other Names: 544-5SGXMBBR2H40I3N Base Product Number: 5SGXMBB Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1201917-5SGXMBBR2H40I3N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix® V GX
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 696
Number of LABs/CLBs: 359200
Number of Logic Elements/Cells: 952000
Total RAM Bits: 53248000
Voltage - Supply: 0.82V ~ 0.88V
Package / Case: 1517-BBGA, FCBGA
Supplier Device Package: 1517-HBGA (45x45)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: OBSOLETE
Fake Threat In the Open Market: 74 pct.
MSL Level: 4 (72 Hours)
Mfr: Intel
Other Names: 544-5SGXMBBR2H40I3N
Base Product Number: 5SGXMBB
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
FPGA Programmable Logic Device - 696-5SGXMBBR2H40I3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5SGXMBBR2H40I3N
FPGA Programmable Logic Device 696-5SGXMBBR2H40I3N
IC FPGA 696 I/O 1517HBGA Product overview: 5SGXMBBR2H40I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMBBR2H40I3N can be used for catalog matching and distributor lookup.

IC FPGA 696 I/O 1517HBGA Product overview: 5SGXMBBR2H40I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMBBR2H40I3N can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMBBR2H40I3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXMBBR2H40I3N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXMBBR2H40I3N
IC FPGA 696 I/O 1517HBGA

IC FPGA 696 I/O 1517HBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXMBBR2H40I3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXMBBR2H40I3N
FPGAs (Field Programmable Gate Array) 5SGXMBBR2H40I3N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 53248000 952000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 53248000 952000 1517-BBGA, FCBGA

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMBBR2H40I3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXMBBR2H40I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXMBBR2H40I3N
IC FPGA 696 I/O 1517HBGA

IC FPGA 696 I/O 1517HBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1201917-5SGXMBBR2H40I3N 696-5SGXMBBR2H40I3N 5SGXMBBR2H40I3N 5SGXMBBR2H40I3N 5SGXMBBR2H40I3N
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 952000 952000 952000 952000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.82V ~ 0.88V Other; 0.82V ~ 0.88V Other; 0.82V ~ 0.88V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC144-2N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 576
User I/Os 102 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details