Manufacturer: Microsemi Corporation
Win Source Part Number: 1134376-A1020B-PG84M
Mounting Style: Through Hole
Number of LABs/CLBs: 547
Number of Gates: 2000
Categories: Integrated Circuits
Supplier Device Package: 84-CPGA (28x28)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.actel.com
Manufacturer Package: 84-BCPGA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: A1020
Manufacturer Pack Quantity: 21
MSL Level: 3 (168 Hours)
The number of I/O: 69
Supply Voltage (V): 4.5V ~ 5.5V
IC FPGA 69 I/O 84CPGA Product overview: A1020B-PG84M from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-PG84M can be used for catalog matching and distributor lookup.
IC FPGA 69 I/O 84CPGA
ACT™ 1 Field Programmable Gate Array (FPGA) IC 69 84-BCPGA
IC FPGA 69 I/O 84CPGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1134376-A1020B-PG84M | 696-A1020B-PG84M | A1020B-PG84M | A1020B-PG84M | A1020B-PG84M |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PG84M | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 2000 | 2000 | 2000 | 2000 | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 5V | Other | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V |
| Logic Cells / Logic Blocks | 547 |